Status: | Active |
---|---|
Series: | ATF22V10CQ |
RoHS: | Compliant |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.14
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
551
in stock
|
Buy Now | |
element14
from US$1.96
|
551
in stock
|
Buy Now | |
Farnell
from US$1.95
|
551
in stock
|
Buy Now | |
Microchip Technology
from US$1.43
|
380
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
304
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,216
in stock
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now |
Power Options | QUARTER |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 22 |
Registers | 10 |
Macrocells | 10 |
tPD Min | 15 |
Max Clock Freq | 83 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 28 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (38) |
Data Sheets |
---|
ATF22V10C(Q) - Complete Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1425 |
Shipping Weight (kg) | 0.435897 |
Lead Count | 28 |
Package Type | PLCC |
Package Width or Size | 11.5x11.5x4.4mm |
Soldering Composition | Matte Tin |
Spld, 83.3Mhz, 5.5V, Lcc-28 | Newark Electronics |
SPLD, 83.3MHZ, 5.5V, LCC-28 | element14 |
F22V10C FAMILY,500 GATESPLD,5V, QUARTER | Microchip Technology |
ATF22V10C Series 10 Macrocell 5 V Electrically Erasable SPLD - PLCC-28 | Future Electronics |
SPLD ATF22V10C 500 Gates 10 Macro Cells | RS |
SPLD ATF22V10CQ Family 500 Gates 10 Macro Cells 83.3MHz EECMOS Technology 5V 28-Pin PLCC | EBV Elektronik |
Where can I find additional details, specifications and documents for a ATF22V10CQ-15JU?
Additional datasheets, footprints and schematics for ATF22V10CQ-15JU are listed on our Part Details page. You can also find images and similar parts to ATF22V10CQ-15JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF22V10CQ-15JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF22V10CQ-15JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF22V10CQ-15JU fall under?
The ATF22V10CQ-15JU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATF22V10CQ-15JU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF22V10CQ-15JU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF22V10CQ-15JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF22V10CQ-15JU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for ATF22V10CQ-15JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF22V10CQ-15JU often in real-time on the comparison pages.
What if I can't find stock of ATF22V10CQ-15JU?
You can fill out our help required form which you can use to request a quote for ATF22V10CQ-15JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.