Status: | Active |
---|---|
Series: | ATF22V10C |
RoHS: | Compliant |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.11
|
2,385
in stock
|
Buy Now | |
Microchip Technology
from US$1.63
|
85,363
in stock
|
Buy Now | |
element14
from US$2.45
|
7,008
in stock
|
Buy Now | |
Farnell
from US$2.44
|
6,041
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
2,645
in stock
|
Buy Now | |
Future Electronics
from US$2.38
|
1,307
in stock
|
Buy Now | |
Distrelec
from US$2.46
|
571
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
126
in stock
|
Buy Now | |
Micros
from US$11.80
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,275
in stock
|
Buy Now | |
RS Americas
from US$1.55
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 22 |
Registers | 10 |
Macrocells | 10 |
tPD Min | 5 |
Max Clock Freq | 166 |
Temp# Range Min (deg C) | -55 |
Temp# Range Max (deg C) | 125 |
Pins | Packaging | 24 | SPDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (15) |
Data Sheets |
---|
ATF22V10C(Q) - Complete Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.7697 |
Shipping Weight (kg) | 1.8 |
Lead Count | 24 |
Package Type | SPDIP |
Package Width or Size | .300In |
Soldering Composition | Matte Tin |
15NS, PDIP, IND TEMP, GREEN | Microchip Technology |
SPLD, 500 GATE, 5V, 15NS, PDIP24 | element14 |
SPLD ATF22V10C 500 Gates 10 Macro Cells | RS |
ATF22V10C Series 5 V 500 Gate 15 ns Electrically Erasable SPLD - PDIP-24 | Future Electronics |
Microchip EEPLD, 166MHz, 15ns, DIP-24 | Distrelec |
IC: CPLD | Transfer Multisort Elektronik |
Spld Logic Eepld, 15Ns, 10 Macrocells, Dip-24 | Newark Electronics |
PLD GAL, 500 Gates, 10 Macrocells, 10I/O, 15ns, 70mA, 5V, -40÷85°C | Micros |
SPLD ATF22V10C Family 500 Gates 10 Macro Cells 83.3MHz EECMOS Technology 5V 24-Pin PDIP | Avnet America |
IC PLD EE HP 15ns24-DIP | Microchip Technology Inc. ATF22V10C-15PU | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Propagation Delay | 15ns |
---|---|
No. of I/O s | 10I/O s |
Frequency | 83.3MHz |
Supply Current Max | 115mA |
Logic Case Style | DIP |
No. of Pins | 24Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Where can I find additional details, specifications and documents for a ATF22V10C-15PU?
Additional datasheets, footprints and schematics for ATF22V10C-15PU are listed on our Part Details page. You can also find images and similar parts to ATF22V10C-15PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF22V10C-15PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF22V10C-15PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF22V10C-15PU fall under?
The ATF22V10C-15PU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATF22V10C-15PU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF22V10C-15PU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF22V10C-15PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF22V10C-15PU have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for ATF22V10C-15PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF22V10C-15PU often in real-time on the comparison pages.
What if I can't find stock of ATF22V10C-15PU?
You can fill out our help required form which you can use to request a quote for ATF22V10C-15PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.