Status: | Active |
---|---|
Series: | ATF22LV10C |
RoHS: | Compliant |
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 3 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 22 |
Registers | 10 |
Macrocells | 10 |
tPD Min | 10 |
Max Clock Freq | 83 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 24 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (31) |
Data Sheets |
---|
ATF22LV10C - Complete Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.662 |
Shipping Weight (kg) | 1.645161 |
Lead Count | 24 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
10NS, SOIC, IND TEMP, GREEN | Microchip Technology |
Spld Logic Eepld, 10Ns, 10 Macrocells, Soic-24 | Newark Electronics |
SPLD ATF22LV10C Family 500 Gates 10 Macro Cells 83.3MHz CMOS Technology 3.3V/5V 24-Pin SOIC | Avnet America |
Where can I find additional details, specifications and documents for a ATF22LV10C-10SU?
Additional datasheets, footprints and schematics for ATF22LV10C-10SU are listed on our Part Details page. You can also find images and similar parts to ATF22LV10C-10SU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF22LV10C-10SU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF22LV10C-10SU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF22LV10C-10SU fall under?
The ATF22LV10C-10SU is listed under Semiconductors - ICs > GALs / PALs & SPLDs > SPLDs.
Can I view similar or alternative parts?
You can view similar parts to ATF22LV10C-10SU when available in the SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF22LV10C-10SU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF22LV10C-10SU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF22LV10C-10SU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for ATF22LV10C-10SU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF22LV10C-10SU often in real-time on the comparison pages.
What if I can't find stock of ATF22LV10C-10SU?
You can fill out our help required form which you can use to request a quote for ATF22LV10C-10SU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.