Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Propagation Delay | 10ns |
---|---|
No. of I/O s | 8I/O s |
Frequency | 83MHz |
Supply Current Max | 100mA |
Logic Case Style | DIP |
No. of Pins | 24Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
RoHS Compliant | Yes |
Spld Logic Eepld, 10Ns, 8 Macrocells, Dip-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a ATF20V8B-10PU?
Additional datasheets, footprints and schematics for ATF20V8B-10PU are listed on our Part Details page. You can also find images and similar parts to ATF20V8B-10PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF20V8B-10PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF20V8B-10PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF20V8B-10PU fall under?
The ATF20V8B-10PU is listed under Semiconductors - ICs > GALs / PALs & SPLDs > SPLDs.
Can I view similar or alternative parts?
You can view similar parts to ATF20V8B-10PU when available in the SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF20V8B-10PU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF20V8B-10PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATF20V8B-10PU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ATF20V8B-10PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF20V8B-10PU often in real-time on the comparison pages.
What if I can't find stock of ATF20V8B-10PU?
You can fill out our help required form which you can use to request a quote for ATF20V8B-10PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.