Status: | Active |
---|---|
Series: | ATF16V8CZ |
RoHS: | Compliant |
Power Options | ZERO |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 18 |
Registers | 8 |
Macrocells | 8 |
tPD Min | 15 |
Max Clock Freq | 62 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 20 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (37) |
Data Sheets |
---|
ATF16V8CZ Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.542 |
Shipping Weight (kg) | 0.973684 |
Lead Count | 20 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
15NS, SOIC, IND TEMP, GREEN | Microchip Technology |
Flash Pld, 15Ns, Pal-Type, Cmos, Pdso20 Rohs Compliant: Yes |Microchip ATF16V8CZ-15SU | Newark Electronics |
250 gate, Zero power, Vcc-5V, Green package, Up to 16 Inputs, 8 I/Os, electrical | Future Electronics |
SPLD ATF16V8CZ Family 250 Gates 8 Macro Cells 62MHz EECMOS Technology 5V 20-Pin SOIC | Avnet America |
Where can I find additional details, specifications and documents for a ATF16V8CZ-15SU?
Additional datasheets, footprints and schematics for ATF16V8CZ-15SU are listed on our Part Details page. You can also find images and similar parts to ATF16V8CZ-15SU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF16V8CZ-15SU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF16V8CZ-15SU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF16V8CZ-15SU fall under?
The ATF16V8CZ-15SU is listed under Semiconductors - ICs > GALs / PALs & SPLDs > SPLDs.
Can I view similar or alternative parts?
You can view similar parts to ATF16V8CZ-15SU when available in the SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF16V8CZ-15SU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF16V8CZ-15SU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF16V8CZ-15SU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for ATF16V8CZ-15SU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF16V8CZ-15SU often in real-time on the comparison pages.
What if I can't find stock of ATF16V8CZ-15SU?
You can fill out our help required form which you can use to request a quote for ATF16V8CZ-15SU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.