Status: | Active |
---|---|
Series: | ATF16V8CZ |
RoHS: | Compliant |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.14
|
640
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
4,290
in stock
|
Buy Now | |
element14
from US$2.18
|
4,290
in stock
|
Buy Now | |
Farnell
from US$2.21
|
4,290
in stock
|
Buy Now | |
Microchip Technology
from US$1.66
|
2,557
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
727
in stock
|
Buy Now | |
Future Electronics
from US$1.96
|
612
in stock
|
Buy Now | |
Distrelec
from US$2.62
|
443
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.03
|
170
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
90
in stock
|
Buy Now | |
Avnet Silica
-
|
126
in stock
|
Buy Now | |
EBV Elektronik
-
|
72
in stock
|
Buy Now |
Power Options | ZERO |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 18 |
Registers | 8 |
Macrocells | 8 |
tPD Min | 15 |
Max Clock Freq | 62 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 20 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (18) |
Data Sheets |
---|
ATF16V8CZ Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.5129 |
Shipping Weight (kg) | 2.833333 |
Lead Count | 20 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Eepld, 250 Gate, Zero Power, Dip20 | Newark Electronics |
EEPLD, 250 GATE, ZERO POWER, DIP20 | element14 |
15NS, PDIP, IND TEMP, GREEN | Microchip Technology |
SPLD 250 Gates 8 Macro Cells 62MHz 5V | RS |
16V8 Series 8 Macrocell 5 V 15 ns Through Hole High Performance EE PLD - DIP-20 | Future Electronics |
Microchip Programmable Logic, Through Hole, Flash, 5.5V | Distrelec |
IC: CPLD | Transfer Multisort Elektronik |
SPLD ATF16V8CZ Family 250 Gates 8 Macro Cells 62MHz EECMOS Technology 5V 20-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a ATF16V8CZ-15PU?
Additional datasheets, footprints and schematics for ATF16V8CZ-15PU are listed on our Part Details page. You can also find images and similar parts to ATF16V8CZ-15PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF16V8CZ-15PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF16V8CZ-15PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF16V8CZ-15PU fall under?
The ATF16V8CZ-15PU is listed under Semiconductors - ICs > GALs / PALs & SPLDs > SPLDs.
Can I view similar or alternative parts?
You can view similar parts to ATF16V8CZ-15PU when available in the SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF16V8CZ-15PU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF16V8CZ-15PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF16V8CZ-15PU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Chip One Stop have stock available or on a lead time for ATF16V8CZ-15PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF16V8CZ-15PU often in real-time on the comparison pages.
What if I can't find stock of ATF16V8CZ-15PU?
You can fill out our help required form which you can use to request a quote for ATF16V8CZ-15PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.