Status: | Active |
---|---|
Series: | ATF16V8CZ |
RoHS: | Compliant |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.14
|
205
in stock
|
Buy Now | |
Future Electronics
from US$1.89
|
480
in stock
|
Buy Now | |
element14
from US$2.38
|
334
in stock
|
Buy Now | |
Farnell
from US$2.37
|
334
in stock
|
Buy Now | |
Microchip Technology
from US$1.66
|
16
in stock
|
Buy Now | |
Avnet Silica
-
|
816
in stock
|
Buy Now | |
EBV Elektronik
-
|
576
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
-
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now |
Power Options | ZERO |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 18 |
Registers | 8 |
Macrocells | 8 |
tPD Min | 15 |
Max Clock Freq | 62 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 20 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (48) |
Data Sheets |
---|
ATF16V8CZ Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7517 |
Shipping Weight (kg) | 1.428571 |
Lead Count | 20 |
Package Type | PLCC |
Package Width or Size | 8.9x8.9x4.4mm |
Soldering Composition | Matte Tin |
ATF16V8C Series 8 Macrocell 5 V 62 MHz High Performance Erasable PLD - PLCC-20 | Future Electronics |
EEPLD, 250 GATE, ZERO POWER, PLCC20 | element14 |
SPLD 250 Gates 8 Macro Cells 62MHz 5V | RS |
15NS, PLCC, IND TEMP, GREEN | Microchip Technology |
SPLD ATF16V8CZ Family 250 Gates 8 Macro Cells 62MHz EECMOS Technology 5V 20-Pin PLCC | Avnet Silica |
Spld Logic Eepld, 15Ns, 8 Macrocells, Plcc-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a ATF16V8CZ-15JU?
Additional datasheets, footprints and schematics for ATF16V8CZ-15JU are listed on our Part Details page. You can also find images and similar parts to ATF16V8CZ-15JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF16V8CZ-15JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF16V8CZ-15JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF16V8CZ-15JU fall under?
The ATF16V8CZ-15JU is listed under Semiconductors - ICs > GALs / PALs & SPLDs > SPLDs.
Can I view similar or alternative parts?
You can view similar parts to ATF16V8CZ-15JU when available in the SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF16V8CZ-15JU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF16V8CZ-15JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF16V8CZ-15JU have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Microchip Technology have stock available or on a lead time for ATF16V8CZ-15JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF16V8CZ-15JU often in real-time on the comparison pages.
What if I can't find stock of ATF16V8CZ-15JU?
You can fill out our help required form which you can use to request a quote for ATF16V8CZ-15JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.