Status: | Active |
---|---|
Series: | ATF16V8BQL |
RoHS: | Compliant |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.68
|
521
in stock
|
Buy Now | |
Microchip Technology
from US$1.29
|
15,318
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
444
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.88
|
222
in stock
|
Buy Now | |
Avnet America
from US$1.49
|
51
in stock
|
Buy Now | |
EBV Elektronik
-
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
-
|
Buy Now | |
Future Electronics
from US$1.58
|
-
|
Buy Now | |
element14
from US$1.68
|
-
|
Buy Now | |
Farnell
from US$1.66
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Power Options | QUARTER, LOW |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 18 |
Registers | 8 |
Macrocells | 8 |
tPD Min | 15 |
Max Clock Freq | 62 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 20 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (74) |
Data Sheets |
---|
ATF16V8B(BQ)(BQL) Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.175676 |
Lead Count | 20 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
15NS, TSSOP, IND TEMP, GREEN | Microchip Technology |
SPLD ATF16V8B 250 Gates 8 Macro Cells | RS |
IC: CPLD | Transfer Multisort Elektronik |
SPLD ATF16V8BQL Family 250 Gates 8 Macro Cells 62MHz CMOS Technology 5V 20-Pin TSSOP | Avnet America |
No.of User I/Os:8I/O S | Newark Electronics |
. | Future Electronics |
SPLD, 8 I/O, TSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a ATF16V8BQL-15XU?
Additional datasheets, footprints and schematics for ATF16V8BQL-15XU are listed on our Part Details page. You can also find images and similar parts to ATF16V8BQL-15XU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF16V8BQL-15XU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF16V8BQL-15XU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF16V8BQL-15XU fall under?
The ATF16V8BQL-15XU is listed under Semiconductors - ICs > GALs / PALs & SPLDs > SPLDs.
Can I view similar or alternative parts?
You can view similar parts to ATF16V8BQL-15XU when available in the SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF16V8BQL-15XU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF16V8BQL-15XU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF16V8BQL-15XU have stock available?
Authorised distributors including Microchip Technology, RS, Chip One Stop, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for ATF16V8BQL-15XU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF16V8BQL-15XU often in real-time on the comparison pages.
What if I can't find stock of ATF16V8BQL-15XU?
You can fill out our help required form which you can use to request a quote for ATF16V8BQL-15XU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.