Status: | Active |
---|---|
Series: | ATF1508ASV |
RoHS: | Compliant |
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 3 |
Operating Voltage Max (V) | 3.6 |
Inputs and I/O Pins | 84 |
Registers | 128 |
Macrocells | 128 |
tPD Min | 15 |
Max Clock Freq | 100 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 84 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (15) |
Data Sheets |
---|
ATF1508ASV(L) Datasheet |
Board Design Files |
---|
1508BSDL.ZIP |
Brochures |
---|
ATF15xx-DK3 CPLD Development Kit |
Code Examples |
---|
Atmel CPLD Reference Designs |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
Atmel CPLD Reference Designs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 7.0875 |
Shipping Weight (kg) | 10.5 |
Lead Count | 84 |
Package Type | PLCC |
Package Width or Size | 29.3x29.3x4.4mm |
Soldering Composition | Matte Tin |
Cpld, Eeprom, 128 Macrocell, 15Ns, Plcc-84 | Newark Electronics |
CPLD ATF1508ASV Family 3K Gates 128 Macro Cells 76.9MHz 3.3V 84-Pin PLCC | Avnet America |
15NS, 84 PLCC, IND TEMP, GREEN | Microchip Technology |
Where can I find additional details, specifications and documents for a ATF1508ASV-15JU84?
Additional datasheets, footprints and schematics for ATF1508ASV-15JU84 are listed on our Part Details page. You can also find images and similar parts to ATF1508ASV-15JU84 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF1508ASV-15JU84 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF1508ASV-15JU84 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF1508ASV-15JU84 fall under?
The ATF1508ASV-15JU84 is listed under Semiconductors - ICs > GALs / PALs & SPLDs > CPLDs.
Can I view similar or alternative parts?
You can view similar parts to ATF1508ASV-15JU84 when available in the CPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF1508ASV-15JU84 you can contact the distributor directly for product support, shipping queries etc.
Is the ATF1508ASV-15JU84 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF1508ASV-15JU84 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and EBV Elektronik have stock available or on a lead time for ATF1508ASV-15JU84.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF1508ASV-15JU84 often in real-time on the comparison pages.
What if I can't find stock of ATF1508ASV-15JU84?
You can fill out our help required form which you can use to request a quote for ATF1508ASV-15JU84 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.