Status: | Active |
---|---|
Series: | ATF1504ASVL |
RoHS: | Compliant |
Power Options | LOW |
---|---|
Operating Voltage Min (V) | 3 |
Operating Voltage Max (V) | 3.6 |
Inputs and I/O Pins | 68 |
Registers | 64 |
Macrocells | 64 |
tPD Min | 20 |
Max Clock Freq | 83 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
ATF1504ASV/ATF1504ASVL Data Sheet |
Brochures |
---|
ATF15xx-DK3 CPLD Development Kit |
Code Examples |
---|
Atmel CPLD Reference Designs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
20NS, 44 PLCC, IND TEMP, GREEN | Microchip Technology |
Cpld, Eeprom, 64 Macrocell, 20Ns, Plcc-44 | Newark Electronics |
CPLD ATF1504ASVL Family 1.5K Gates 64 Macro Cells 66MHz 3.3V 44-Pin PLCC | Avnet America |
Where can I find additional details, specifications and documents for a ATF1504ASVL-20JU44?
Additional datasheets, footprints and schematics for ATF1504ASVL-20JU44 are listed on our Part Details page. You can also find images and similar parts to ATF1504ASVL-20JU44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF1504ASVL-20JU44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF1504ASVL-20JU44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF1504ASVL-20JU44 fall under?
The ATF1504ASVL-20JU44 is listed under Semiconductors - ICs > GALs / PALs & SPLDs > CPLDs.
Can I view similar or alternative parts?
You can view similar parts to ATF1504ASVL-20JU44 when available in the CPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF1504ASVL-20JU44 you can contact the distributor directly for product support, shipping queries etc.
Is the ATF1504ASVL-20JU44 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF1504ASVL-20JU44 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for ATF1504ASVL-20JU44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF1504ASVL-20JU44 often in real-time on the comparison pages.
What if I can't find stock of ATF1504ASVL-20JU44?
You can fill out our help required form which you can use to request a quote for ATF1504ASVL-20JU44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.