Status: | Active |
---|---|
Series: | ATF1500A |
RoHS: | Compliant |
Mature product, not recommended for new designs. Replaced by ATF1502ASV
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 36 |
Registers | 32 |
Macrocells | 32 |
tPD Min | 10 |
Max Clock Freq | 125 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
ATF1500A(L) Datasheet |
Code Examples |
---|
Atmel CPLD Reference Designs |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
Atmel CPLD Reference Designs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
10NS, PLCC, IND TEMP, GREEN | Microchip Technology |
10Ns, Plcc, Ind Temp, Green 44 Plcc 16.6X16.6X4.4Mm Tube Rohs Compliant: Yes |Microchip ATF1500A-10JU | Newark Electronics |
. | Future Electronics |
CPLD ATF1500A Family 1K Gates 32 Macro Cells 76.9MHz 5V 44-Pin PLCC | Avnet America |
Where can I find additional details, specifications and documents for a ATF1500A-10JU?
Additional datasheets, footprints and schematics for ATF1500A-10JU are listed on our Part Details page. You can also find images and similar parts to ATF1500A-10JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF1500A-10JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF1500A-10JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF1500A-10JU fall under?
The ATF1500A-10JU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATF1500A-10JU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF1500A-10JU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF1500A-10JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF1500A-10JU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for ATF1500A-10JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF1500A-10JU often in real-time on the comparison pages.
What if I can't find stock of ATF1500A-10JU?
You can fill out our help required form which you can use to request a quote for ATF1500A-10JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.