Status: | Active |
---|---|
Series: | ATF1500A |
RoHS: | Compliant |
Mature product, not recommended for new designs. Replaced by ATF1502ASV
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 36 |
Registers | 32 |
Macrocells | 32 |
tPD Min | 10 |
Max Clock Freq | 125 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 44 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Data Sheets |
---|
ATF1500A(L) Datasheet |
Code Examples |
---|
Atmel CPLD Reference Designs |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
Atmel CPLD Reference Designs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 1.1875 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
Cpld Type:Eeprom | Newark Electronics |
CPLD ATF1500A Family 1K Gates 32 Macro Cells 76.9MHz 5V 44-Pin TQFP | Avnet America |
10NS, TQFP, IND TEMP, GREEN | Microchip Technology |
Where can I find additional details, specifications and documents for a ATF1500A-10AU?
Additional datasheets, footprints and schematics for ATF1500A-10AU are listed on our Part Details page. You can also find images and similar parts to ATF1500A-10AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF1500A-10AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF1500A-10AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF1500A-10AU fall under?
The ATF1500A-10AU is listed under Semiconductors - ICs > GALs / PALs & SPLDs > CPLDs.
Can I view similar or alternative parts?
You can view similar parts to ATF1500A-10AU when available in the CPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF1500A-10AU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF1500A-10AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF1500A-10AU have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and EBV Elektronik have stock available or on a lead time for ATF1500A-10AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF1500A-10AU often in real-time on the comparison pages.
What if I can't find stock of ATF1500A-10AU?
You can fill out our help required form which you can use to request a quote for ATF1500A-10AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.