Status: | Not Recommended |
---|---|
Series: | ATECC608A |
RoHS: | Compliant |
Recommend using the ATECC608B.
The Microchip ATECC608A integrates ECDH (Elliptic Curve Diffie Hellman) security protocol an ultra-secure method to provide key agreement for encryption/decryption, along with ECDSA (Elliptic Curve Digital Signature Algorithm) sign-verify authentication for the Internet of Things (IoT) market including home automation, industrial networking, medical, as well as accessories and consumables authentication and more. In addition, the ATECC608A offer an integrated AES hardware accelerator strengthening hardware based security for LoRaWAN applications and enable secure boot capabilities for very small microcontrollers.
The ATECC608A is a secure element from the Microchip CryptoAuthenticationTM portfolio with advanced Elliptic Curve Cryptography (ECC) capabilities. With ECDH and ECDSA being built right in, this device is ideal for the rapidly growing IoT market by easily supplying the full range of security such as confidentiality, data integrity, and authentication to systems with MCU or MPUs running encryption/decryption algorithms. Similar to all Microchip CryptoAuthentication products, the new ATECC608A employs ultra-secure hardware-based cryptographic key storage and cryptographic countermeasures which eliminate potential backdoors linked to software weaknesses.
The device is agnostic of any microprocessor (MPU) or microcontroller (MCU) and compatible with Microchip AVR/ARM MCUs or MPUs. As with all CryptoAuthentication devices, the ATECCC608A delivers extremely low-power consumption, requires only a single GPIO over a wide voltage range, and has a tiny form factor making it ideal for a variety of applications that require longer battery life and flexible form factors.
To help accelerating your development, take a look at the Trust Platform for the ATECC608A and consider :
- ATECC608A Trust&GO for TLS based network secure authentication. The device comes pre-provisioned secure element with a generic static certificate to reduce third party certificate authority costs. No configuration needed allowing you to focus solely on your application code. Compatible with AWS IoT Multi-account registration architecture.
- ATECC608A Trust&GO for LoRaWAN based network. The device comes pre-provisioned secure element with The Things Industries or Actility join server symmetric keys depending on the part number chosen. In addition, IEEE addresses are also part of the pre-provisioned device.
- ATECC608A TrustFLEX for TLS based network secure authentication. The device comes pre-configured device with more use cases than just the device to cloud secure authentication Trust&GO offer. It offers pre-architected implementation for accessory authentication, firmware validation, secure boot assistance, key rotation and more. Compatible for AWS IoT, Microsoft Azure, Google Cloud Platform and in general any TLS networks with code examples for WolfSSL, mBedTLS, CycloneSSL.
- ATECC608A TrustCUSTOM secure element is a fully customizable device in case your security architecture demands to go beyond the Trust&GO and TrustFLEX use cases.
- For Linux systems, the Trust Platform ATECC608A variances leverage the PKCS#11 interface between the microprocessor and the secure element. Check our code example.
Recommend using ATECC608B |
---|
Cryptographic co-processor with secure hardware-based key storage |
Protected storage for up to 16 Keys, certificates or data |
ECDH: FIPS SP800-56A Elliptic Curve Diffie-Hellman |
NIST standard P256 elliptic curve support |
SHA-256 & HMAC hash including off-chip context save/restore |
AES-128: encrypt/decrypt, galois field multiply for GCM |
Turnkey PRF/HKDF calculation for TLS 1.2 & 1.3 |
Ephemeral key generation and key agreement in SRAM – Small message encryption with keys entirely protected |
Full ECDSA code signature validation, optional stored digest/signature – optional communication key disablement prior to secure boot |
Encryption/Authentication for messages to prevent on-board attacks |
Internal high-quality FIPS 800-90 A/B/C Random Number Generator (RNG) |
Two high-endurance monotonic counters |
Guaranteed unique 72-bit serial number |
High-speed single pin interface with One GPIO pin |
1MHz Standard I2C interface |
1.8V to 5.5V IO levels, 2.0V to 5.5V supply voltage |
<150nA Sleep current |
8-pad UDFN, 8-lead SOIC, and 3-lead CONTACT packages |
Algorithm Type | ECC P256 (ECDH and ECDSA), SHA256, AES-GCM |
---|---|
Interface Type | Single-wire; I2C |
Standby Typical (uA) | 0.04 |
Pins | Packaging | 8 | UDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (15000) |
Data Sheets |
---|
ATECC608A Summary Data Sheet |
Board Design Files |
---|
ATECC608 IBIS Files |
Brochures |
---|
CryptoAuthentication Development and Evaluation Kit Selection Guide |
Product Selection Guide |
ATSHA204A, ATAES132A, ATECC108A, and ATECC508A CryptoAuthentication Family of H |
ATECC508A Flyer |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0096 |
Shipping Weight (kg) | 0.084 |
Lead Count | 8 |
Package Type | UDFN |
Package Width or Size | 2x3x0.6mm |
Soldering Composition | NiPdAu |
ECC/ECDH, I2C, 15K reel UDFN | Microchip Technology |
Ecc/Ecdsa/Ecdhe, I2C, 15K Reel Udfn 8 Udfn 2X3X0.6Mm T/R Rohs Compliant: Yes |Microchip ATECC608A-MAHDA-T | Newark Electronics |
ATECC608A Series 5.5 V 1 MHz SMT Microchip CryptoAuthenticationÔ Device - UDFN-8 | Future Electronics |
Cryptographic Co-processor 8-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATECC608A-MAHDA-T?
Additional datasheets, footprints and schematics for ATECC608A-MAHDA-T are listed on our Part Details page. You can also find images and similar parts to ATECC608A-MAHDA-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATECC608A-MAHDA-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATECC608A-MAHDA-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATECC608A-MAHDA-T fall under?
The ATECC608A-MAHDA-T is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATECC608A-MAHDA-T when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATECC608A-MAHDA-T you can contact the distributor directly for product support, shipping queries etc.
Is the ATECC608A-MAHDA-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATECC608A-MAHDA-T have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for ATECC608A-MAHDA-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATECC608A-MAHDA-T often in real-time on the comparison pages.
What if I can't find stock of ATECC608A-MAHDA-T?
You can fill out our help required form which you can use to request a quote for ATECC608A-MAHDA-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.