Status: | Not Recommended |
---|---|
Series: | ATECC108A |
RoHS: | Compliant |
Recommend using the Trust Platform ATECC608B.
The ATECC108A provides a full turnkey Elliptic Curve Digital Signature Algorithm (ECDSA) engine using key sizes of 256 or 283 bits - appropriate for modern security environments without the long computation delay typical of software solutions.
Access to the device is through a standard I2C Interface at speeds up to 1Mb/sec. It is compatible with standard Serial EEPROM I2C Interface specifications. The device also supports a Single-Wire Interface that can reduce the number of GPIOs required on the system processor or reduce the number of pins on connectors.
If the Single-Wire Interface is enabled, the remaining pin is available for use as a GPIO which can be asserted or read under program control. It can also be connected to an authorization event for a specified key to provide an external indication of proper authentication or to enable a hardware component of the system.
The ATECC108A can generate high-quality Federal Information Processing Standards (FIPS) random numbers and employ them for any purpose, including usage as part of the device???s crypto protocols. Because each random number is guaranteed to be unique from all numbers ever generated on this or any other device, their inclusion in the protocol calculation ensures that replay attacks (re-transmitting a previously successful transaction) always fails.
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
846
in stock
|
Buy Now | |
Microchip Technology
from US$0.74
|
7,615
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
1,700
in stock
|
Buy Now | |
element14
from US$0.94
|
846
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
500
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now |
Recommend using Trust Platform ATECC608B |
---|
Operating Current Typical (mA) | 1 |
---|---|
Operating Voltage Max (Vcc) | 5.5 |
Operating Voltage Min (Vcc) | 2 |
Density | 8.5Kb |
Temp# Range Max (deg C) | 85 |
Temp# Range Min (deg C) | -40 |
Interface Type | Single-wire; I2C |
Zones | 16 |
Key Size | 0 |
Standby Typical (uA) | 0.03 |
Algorithm Type | FIPS 186-3 ECDSA |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
ATECC108A - Summary Datasheet |
Legacy Collaterals |
---|
AN_42724 - AT17284: Proximetry Cloud Based Smart Plug User Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
I2C 8-SOIC, Bulk | Microchip Technology |
CRYPTOAUTHENTICATION, -40 TO 85DEG C | element14 |
Cryptoauthentication, -40 To 85Deg C | Newark Electronics |
ATECC108A Series 10 KB 5.5 V I2C CryptoAuthentication Device - SOIC-8 | Future Electronics |
EEPROM Serial-I2C 10K-bit 10K x 1 3.3V/5V 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a ATECC108A-SSHDA-B?
Additional datasheets, footprints and schematics for ATECC108A-SSHDA-B are listed on our Part Details page. You can also find images and similar parts to ATECC108A-SSHDA-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATECC108A-SSHDA-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATECC108A-SSHDA-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATECC108A-SSHDA-B fall under?
The ATECC108A-SSHDA-B is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATECC108A-SSHDA-B when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATECC108A-SSHDA-B you can contact the distributor directly for product support, shipping queries etc.
Is the ATECC108A-SSHDA-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATECC108A-SSHDA-B have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for ATECC108A-SSHDA-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATECC108A-SSHDA-B often in real-time on the comparison pages.
What if I can't find stock of ATECC108A-SSHDA-B?
You can fill out our help required form which you can use to request a quote for ATECC108A-SSHDA-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.