Status: | Unknown |
---|---|
Series: | ATCA Series |
RoHS: | Unknown |
Prices starting from US$4.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.33
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$5.44
|
325
in stock
|
Buy Now | |
Chip One Stop
from US$4.92
|
325
in stock
|
Buy Now | |
Newark Electronics
from US$6.48
|
50
in stock
|
Buy Now | |
element14
from US$5.84
|
50
in stock
|
Buy Now | |
Avnet America
from US$4.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | ATCA Series |
---|---|
Inductance | 470µH |
RMS Current (Irms) | 7A |
DC Resistance Max | 0.064ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Power Inductors-Leaded FIXED IND 470UH 7A 64 MOHM | Rapid Electronics |
Inductor, 470Uh, 7A, 20%, Radial | Newark Electronics |
INDUCTOR, 470UH, 7A, 20%, RADIAL | element14 |
Toroidal Inductor, Low EMI, ATCA, 470 µH, 7 A, 0.064 ohm, ± 20% | Avnet America |
Toroidal Inductor, Low EMI, ATCA, 470 �H, 7 A, 0.064 ohm, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a ATCA-08-471M-H?
Additional datasheets, footprints and schematics for ATCA-08-471M-H are listed on our Part Details page. You can also find images and similar parts to ATCA-08-471M-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATCA-08-471M-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATCA-08-471M-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATCA-08-471M-H fall under?
The ATCA-08-471M-H is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ATCA-08-471M-H when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATCA-08-471M-H you can contact the distributor directly for product support, shipping queries etc.
Is the ATCA-08-471M-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATCA-08-471M-H have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ATCA-08-471M-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATCA-08-471M-H often in real-time on the comparison pages.
What if I can't find stock of ATCA-08-471M-H?
You can fill out our help required form which you can use to request a quote for ATCA-08-471M-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.