ATCA-06-301M-H Inductors & Filters by Abracon

INDUCTOR 300UH 5A 20% RADIAL

Status: Unknown
Series: ATCA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.40

Distributor Stock
Logo for Farnell
Farnell
from US$3.11
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.40
-
Buy Now
Logo for element14
element14
from US$3.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range ATCA Series
Inductance 300µH
RMS Current (Irms) 5A
DC Resistance Max 0.064ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Toroidal Inductor, 300 uH, 5 A, 64 Milliohm, ± 20% | Avnet America
Toroidal Inductor, 300 uH, 5 A, 64 Milliohm, � 20% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATCA-06-301M-H?

Additional datasheets, footprints and schematics for ATCA-06-301M-H are listed on our Part Details page. You can also find images and similar parts to ATCA-06-301M-H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATCA-06-301M-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATCA-06-301M-H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATCA-06-301M-H fall under?

The ATCA-06-301M-H is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to ATCA-06-301M-H when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATCA-06-301M-H you can contact the distributor directly for product support, shipping queries etc.

Is the ATCA-06-301M-H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATCA-06-301M-H have stock available?

Authorised distributors including Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for ATCA-06-301M-H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATCA-06-301M-H often in real-time on the comparison pages.

What if I can't find stock of ATCA-06-301M-H?

You can fill out our help required form which you can use to request a quote for ATCA-06-301M-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay