Status: | Not Recommended |
---|---|
Series: | ATAES132A |
RoHS: | Compliant |
Authorization, Key Management, and Memory Encryption
The first device in the AES family, the ATAES132A, is a high-speed, high-security, 32K Serial EEPROM that enables authentication and confidential nonvolatile data storage. It is a direct drop-in for industry standard Serial EEPROMS and is an easy way to add security to a system. The ATES132A includes a high-quality hardware Random Number Generator (RNG) paired with a Federal Information Processing Standards (FIPS) Deterministic Random Bit Generator (DRBG) to prevent replay attacks.
This ATAES132A uses the industry standard Advanced Encryption Standard (AES) algorithm in the CCM mode (Counter and Cipher block chaining Message authentication code) making authentication, confidentiality, and data integrity checking easy.
Data encryption and decryption can be easily performed for both internally stored data or for small external data packets (depending upon the configuration). Data encrypted by one AES device can be decrypted by another, and vice versa. The secure Serial EEPROM architecture of the ATAES132A and packages compatible with standard SPI and I2C EEPROM footprints allow direct insertion into many existing Serial EEPROM applications. A wide array of defense mechanisms are designed to prevent physical attacks on the device itself, as well as logical attacks on the data transmitted between the device and the system. All CryptoAuthentication devices, including the ATAES132A are equipped with secure personalization features to facilitate third-party product manufacturing.The ATAES132A crypto element with hardware-based key storage is a very fast high-security serial 32K EEPROM device that enables authentication and confidential nonvolatile data storage. It is a direct drop-in for industry standard Serial EEPROMS, and supports the Advanced Encryption Standard (AES) cryptography standard.
The AES-128 cryptographic engine operates in AES-CCM mode to provide authentication, stored data encryption/decryption, and Message Authentication Codes (MACs). Data encryption/decryption can be performed for internally stored data or for small external data packets depending upon the configuration. Data encrypted by one ATAES132A device can be decrypted by another, and vice versa. Extended security functions are accessed by sending command packets to the ATAES132 using standard write instructions and reading responses using standard read instructions. The device incorporates multiple physical security mechanisms to prevent release of the internally stored secrets.
The device's secure Serial EEPROM architecture and packages compatible with standard SPI and I2C EEPROM footprints allow insertion into many existing Serial EEPROM applications. Like all Microchip CryptoAuthentication devices the ATAES132A stores keys and other secret data in hardware protected by a range of physical and cryptographic countermeasures, making it far more secure than software or unprotected hardware storage mechanisms.
Prices starting from US$0.62
32Kb Standard Serial EEPROM User Memory (16 User Zones of 2Kb) |
AES Algorithm with 128-bit Keys |
AES-CCM for Authentication |
Secure Storage for 16 and 128 bit Keys |
Encrypted User Memory Read and Write |
FIPS Random Number Generator (RNG) |
16 High-Endurance Monotonic EEPROM Counters |
Authentication Prior to Zone Access |
Read/Write, Encrypted, or Read-only User Zone Options |
SPI and I2C Interface Options |
2.5V to 5.5V Supply, <250nA Sleep |
Serial EEPROM Compatible Pinout (SOIC, SOP, or UDFN) |
Easily Add Security by Replacing Existing Serial EEPROM |
Authenticate Consumables, Components, and Network Access |
Protect Sensitive Firmware |
Securely Store Sensitive Data and Enable Paid-for Features |
Prevent Contract Manufacturers from Overbuilding |
Manage Warranty Claims |
Securely Store Identity Data (i.e. Fingerprints and Pictures) |
Operating Current Typical (mA) | 0 |
---|---|
Operating Voltage Max (Vcc) | 5.5 |
Operating Voltage Min (Vcc) | 2.5 |
Density | 32Kb |
Temp# Range Max (deg C) | 85 |
Temp# Range Min (deg C) | -40 |
Interface Type | I2C/SPI |
Zones | 16 |
Key Size | 128 |
Standby Typical (uA) | 0 |
Algorithm Type | AES-CCM |
Pins | Packaging | 8 | UDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (15000) |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_8666 - High Level Security Models |
AN_8750 - ACES Overview |
Legacy Collaterals |
---|
AN_42724 - AT17284: Proximetry Cloud Based Smart Plug User Guide |
Supporting Collateral |
---|
Using a Cryptographic IC for Key Management and Logistical Support |
Attack Methods to Steal Digital Secrets |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0096 |
Shipping Weight (kg) | 0.084 |
Lead Count | 8 |
Package Type | UDFN |
Package Width or Size | 2x3x0.6mm |
Soldering Composition | NiPdAu |
32Kbit AES Auth I2C udfn(MA), GR | Microchip Technology |
32Kbit Aes Auth I2C Udfn(Ma), Gr 8 Udfn 2X3X0.6Mm T/R Rohs Compliant: Yes |Microchip ATAES132A-MAHER-T | Newark Electronics |
ATAES132A Series 32 Kb (2 K x 16) 5.5 V SMT AES Serial EEPROM - UDFN-8 | Future Electronics |
EEPROM Serial-I2C 32K-bit 2K x 16 2.5V/3.3V/5V 8-Pin UDFN T/R | Avnet America |
EEPROM, 32KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a ATAES132A-MAHER-T?
Additional datasheets, footprints and schematics for ATAES132A-MAHER-T are listed on our Part Details page. You can also find images and similar parts to ATAES132A-MAHER-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATAES132A-MAHER-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATAES132A-MAHER-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATAES132A-MAHER-T fall under?
The ATAES132A-MAHER-T is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to ATAES132A-MAHER-T when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATAES132A-MAHER-T you can contact the distributor directly for product support, shipping queries etc.
Is the ATAES132A-MAHER-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATAES132A-MAHER-T have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for ATAES132A-MAHER-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATAES132A-MAHER-T often in real-time on the comparison pages.
What if I can't find stock of ATAES132A-MAHER-T?
You can fill out our help required form which you can use to request a quote for ATAES132A-MAHER-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.