Status: | Active |
---|---|
Series: | AT9933 |
RoHS: | Compliant |
Constant current LED Driver |
Steps input voltage up or down |
Low EMI |
Variable frequency operation |
Internal 75V linear regulator |
Input and output current sensing |
Input current limit |
Enable & PWM dimming |
Ambient temperature rating up to 125°C |
Meets AEC-Q100 requirements |
Topology | Boost-Buck (Cuk) |
---|---|
+Vin min (V) | 9 |
+Vin max (V) | 75 |
Output Current | External FET |
Dimming | PWM |
Package | SOIC-8 |
Application Notes |
---|
AN-H51 - AT9933: Designing a Boost-Buck converter with the HV9930 |
AN-H58 - Improving the Efficiency of a HV9930/AT9933 Boost-Buck Converter |
User Guides |
---|
AT9933DB1 User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
HYSTERIC BOOST-BUCK (CUK) LED DRIVER IC | Microchip Technology |
Hysteric Boost-Buck (Cuk) Led Driver Ic 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip AT9933LG-G | Newark Electronics |
IC LED DRIVER CTRLR DIM 8SOIC | Future Electronics |
LED DRVR Buck-Boost 1-CH PWM 8-Pin SOIC | Avnet America |
HYSTERIC BOOST-BUCK (CUK) LED DRIVER IC8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. AT9933LG-G | RS Americas |
Where can I find additional details, specifications and documents for a AT9933LG-G?
Additional datasheets, footprints and schematics for AT9933LG-G are listed on our Part Details page. You can also find images and similar parts to AT9933LG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT9933LG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT9933LG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT9933LG-G fall under?
The AT9933LG-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT9933LG-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT9933LG-G you can contact the distributor directly for product support, shipping queries etc.
Is the AT9933LG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT9933LG-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AT9933LG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT9933LG-G often in real-time on the comparison pages.
What if I can't find stock of AT9933LG-G?
You can fill out our help required form which you can use to request a quote for AT9933LG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.