Status: | Active |
---|---|
Series: | AT9932 |
RoHS: | Compliant |
Constant output current |
Steps output voltage up or down |
Very low susceptibility to Input voltage transients |
Frequency jitter |
Externally programmable fixed switching frequency |
Temperature foldback with external NTC resistor |
Internal 40V voltage regulator |
+/-1A MOSFET gate driver |
Short LED protection |
Open LED protection |
Input undervoltage protection |
Enable & PWM dimming |
Trimmed reference (±3% accurate) |
AEC-Q100 compliant |
Topology | Boost-Buck (Cuk) |
---|---|
+Vin min (V) | 5.3 |
+Vin max (V) | 40 |
Output Current | External FET |
Dimming | PWM / Linear |
Package | TSSOP-24 |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0735 |
Shipping Weight (kg) | 0.2124 |
Lead Count | 24 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
AUTOMOTIVE BOOST-BUCK LED LAMP DRIVER IC | Microchip Technology |
Automotive Boost-Buck Led Lamp Driver Ic 24 Tssop 4.4Mm T/R Rohs Compliant: Yes |Microchip AT9932TS-G | Newark Electronics |
AT9932 Series 40 V 800 KHz Automotive Boost-Buck LED Lamp Driver IC - TSSOP-24 | Future Electronics |
LED DRVR 9V/12V/15V/18V/24V 24-Pin TSSOP | Avnet America |
AUTOMOTIVE BOOST-BUCK LED LAMP DRIVER IC24 TSSOP 4.4mm T/R | Microchip Technology Inc. AT9932TS-G | RS Americas |
Where can I find additional details, specifications and documents for a AT9932TS-G?
Additional datasheets, footprints and schematics for AT9932TS-G are listed on our Part Details page. You can also find images and similar parts to AT9932TS-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT9932TS-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT9932TS-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT9932TS-G fall under?
The AT9932TS-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT9932TS-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT9932TS-G you can contact the distributor directly for product support, shipping queries etc.
Is the AT9932TS-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT9932TS-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AT9932TS-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT9932TS-G often in real-time on the comparison pages.
What if I can't find stock of AT9932TS-G?
You can fill out our help required form which you can use to request a quote for AT9932TS-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.