AT97SC3204-X2A16-10 AT97SC3204 by Microchip Technology

C7b-HARI 4.4mm LPC w/ EK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Not Recommended for New Design. Replaced by AT97SC3205T.

This fully integrated security module designed to be integrated into embedded systems. It is for TWI, I2C-compliant protocols and conforms to (TCG) v1.2 specifications.

Where to Buy

Prices starting from US$3.03

Distributor Stock
Logo for Newark
Newark
from US$3.58
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$3.03
-
Buy Now

Specifications

Key Size UP TO 2048
Interface Type LPC
Algorithm Type RSA / SHA-1
Operating Voltage (Vcc) 3.3
Temperature Range 0C to +70C

Alternative Descriptions

C7B-Hari 4.4Mm Lpc W/ Ek 28 Tssop 4.4Mm T/R Rohs Compliant: Yes |Microchip AT97SC3204-X2A16-10 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT97SC3204-X2A16-10?

Additional datasheets, footprints and schematics for AT97SC3204-X2A16-10 are listed on our Part Details page. You can also find images and similar parts to AT97SC3204-X2A16-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT97SC3204-X2A16-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT97SC3204-X2A16-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT97SC3204-X2A16-10 fall under?

The AT97SC3204-X2A16-10 is listed under AT97SC3204.

Can I view similar or alternative parts?

You can view similar parts to AT97SC3204-X2A16-10 when available in the AT97SC3204 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT97SC3204-X2A16-10 you can contact the distributor directly for product support, shipping queries etc.

Is the AT97SC3204-X2A16-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AT97SC3204-X2A16-10 have stock available?

Authorised distributors including Newark Electronics and Microchip Technology have stock available or on a lead time for AT97SC3204-X2A16-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT97SC3204-X2A16-10 often in real-time on the comparison pages.

What if I can't find stock of AT97SC3204-X2A16-10?

You can fill out our help required form which you can use to request a quote for AT97SC3204-X2A16-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay