Status: | Active |
---|---|
Series: | AT93C86A |
RoHS: | Compliant |
User selectable 2048 x 8 or 1024 x 16 Organization (16 Kbit) |
Industry Standard Microwire Serial I/O |
Up to 2 MHz clock compatibility |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.5 mA (Typ), 2.0 mA (Max) |
Write current 0.5 mA (Typ),2.0 mA (Max) |
Standby current 10.0 uA (Typ), 15.0 uA (Max) |
Software Write-Protection |
More than 1 million erase/write cycles |
Data retention > 100 years |
Grade 1 Temperature Range: -40°C to 125°C |
Qualified for Automotive Applications |
Factory Programming Available |
Available in 8-pin SOIC (150 mil), 8-pin TSSOP, 8-pad UDFN, and 8-pin PDIP packages |
Density (Organization) | 16K bits (x8 or x16) |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 2 MHz |
Page Size (bytes) | 0 |
Write Protected | True |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
IBIS Model - AT93C86A Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
1.8-5.5V, 2MHz, Ind Temp, 8-SOIC-N | Microchip Technology |
Eeprom, 1Kx16, Parallel, Cmos, Pdso8 Rohs Compliant: Yes |Microchip AT93C86A-10SU-1.8 | Newark Electronics |
EEPROM, 16KBIT, -40 TO 85DEG C | Farnell |
EEPROM Serial-3Wire 16K-bit 2K x 8/1K x 16 2.5V/3.3V/5V 8-Pin SOIC | EBV Elektronik |
Where can I find additional details, specifications and documents for a AT93C86A-10SU-1.8?
Additional datasheets, footprints and schematics for AT93C86A-10SU-1.8 are listed on our Part Details page. You can also find images and similar parts to AT93C86A-10SU-1.8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT93C86A-10SU-1.8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT93C86A-10SU-1.8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT93C86A-10SU-1.8 fall under?
The AT93C86A-10SU-1.8 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT93C86A-10SU-1.8 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT93C86A-10SU-1.8 you can contact the distributor directly for product support, shipping queries etc.
Is the AT93C86A-10SU-1.8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT93C86A-10SU-1.8 have stock available?
Authorised distributors including Microchip Technology, CoreStaff, Newark Electronics, Farnell and EBV Elektronik have stock available or on a lead time for AT93C86A-10SU-1.8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT93C86A-10SU-1.8 often in real-time on the comparison pages.
What if I can't find stock of AT93C86A-10SU-1.8?
You can fill out our help required form which you can use to request a quote for AT93C86A-10SU-1.8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.