Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Memory Interface Type | Serial 3-Wire |
---|---|
Memory Size | 4Kbit |
EEPROM Memory Configuration | 512 x 8bit / 256 x 16bit |
Clock Frequency | 2MHz |
Memory Case Style | TSSOP |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a AT93C66A-10TU-1.8?
Additional datasheets, footprints and schematics for AT93C66A-10TU-1.8 are listed on our Part Details page. You can also find images and similar parts to AT93C66A-10TU-1.8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT93C66A-10TU-1.8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT93C66A-10TU-1.8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT93C66A-10TU-1.8 fall under?
The AT93C66A-10TU-1.8 is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to AT93C66A-10TU-1.8 when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT93C66A-10TU-1.8 you can contact the distributor directly for product support, shipping queries etc.
Is the AT93C66A-10TU-1.8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT93C66A-10TU-1.8 have stock available?
There is no stock from authorised distributors for AT93C66A-10TU-1.8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT93C66A-10TU-1.8 often in real-time on the comparison pages.
What if I can't find stock of AT93C66A-10TU-1.8?
You can fill out our help required form which you can use to request a quote for AT93C66A-10TU-1.8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.