Status: | Active |
---|---|
Series: | AT91SAM9X25 |
RoHS: | Compliant |
The Microchip SMART SAM9X25 is a high-performance ARM926-based embedded microprocessor unit, running at 400MHz and featuring multiple networking/connectivity peripherals, including two 2.0A/B compatible Controller Area Network (CAN) interfaces and two IEEE Std 802.3-compatible 10/100Mbps Ethernet MACs. Additional communication interfaces include a soft modem, High Speed USB Device and Host, Full Speed USB Host, two HS SDCard/SDIO/MMC interfaces, USARTs, SPIs, I2S, multiple TWIs and 10-bit ADC. The SAM9X25 offers a multi-layer bus matrix coupled with 2 x 8 central DMA channels and dedicated DMAs for the high-speed connectivity peripherals. The external bus interface incorporates controllers for SDRAM/LPSDRAM, DDR2/LPDDR and specific circuitry for MLC/SLC NAND Flash with integrated ECC. The SAM9X25 is available in a 217-ball BGA package with 0.8mm ball pitch.
Prices starting from US$8.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.02
|
No stock
|
Buy Now | |
Microchip Technology
from US$8.50
|
1,640
in stock
|
Buy Now | |
Chip One Stop
from US$8.31
|
104
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.08
|
42
in stock
|
Buy Now | |
Future Electronics
from US$10.29
|
-
|
Buy Now | |
Avnet America
from US$11.78
|
-
|
Buy Now | |
Farnell
from US$9.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Part Family | SAM9GX |
---|---|
Core | ARM926 |
FPU | No |
MaxSpeed (MHz) | 400 |
Operation Voltage Min.(V) | 0.9 |
Operation Voltage Max.(V) | 1.1 |
Internal Oscillator | 32KHz |
L1 Cache Memory (Instructions) (KB) | 16 |
L1 Cache Memory (Data) (KB) | 16 |
DRAM Memory Interface | SDRAM/LPSDRAM/LPDDR/DDR2 |
DRAM Memory Bus Size (Bits) | 16 |
Internal DRAM Amount (MB) | 0 |
NAND Interface | Yes |
ECC Bits on NAND interface | 24 |
# of EBIs | 1 |
SDIO/SD-CARD/eMMC | 2 |
Direct Memory Access (DMA) Channels | 20 |
Max I/O Pins | 105 |
Pin Count | 217 |
ISO 7816 | 3 |
Number of CAN Modules | 2 |
Type of CAN module | CAN |
LIN | Yes |
LCD/Graphics Interface | No |
Graphic LCD (GLCD) (bits) | No |
Camera Interface | No |
Secure Bootloader | No |
Crypto Engine | No |
Anti-Tampering Inputs | 0 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 440 |
Temp Sensor | No |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Pins | Packaging | 217 | LFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (126) |
Board Design Files |
---|
SAM9X25 BGA217 IBIS |
AT91SAM9X25-EK__KitsFiles_readme |
AT91SAM9X25-EK__KitsFiles |
SAM9G15/G25/G35/X25/X35 BGA217 BSDL |
Brochures |
---|
Atmel-Integrating the Internet of Things |
ARM®-Based MPU Brochure |
Flyer - SAM9G15/SAM9G25/SAM9G35/SAM9X25/SAM9X35 |
J-32 Debug Sell Sheet |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5267 |
Shipping Weight (kg) | 1.507937 |
Lead Count | 217 |
Package Type | LFBGA |
Package Width or Size | 15x15x1.46mm |
Soldering Composition | SAC105 |
BGA, GREEN, IND TEMP, MRLA | Microchip Technology |
IC: ARM microprocessor | Transfer Multisort Elektronik |
Microcontroller Mcu, 32 Bit, Arm9, 400Mhz, Bga-217 | Newark Electronics |
AT91 Series 64 kB Flash 32 kB SRAM 400 MHz 32-Bit Microcontroller - BGA-217 | Future Electronics |
MCU 32-bit AT91 ARM926EJ-S RISC 64KB ROM 1V 217-Pin BGA | Avnet America |
MCU, 32BIT, ARM9, 400MHZ, BGA-217 | Farnell |
Where can I find additional details, specifications and documents for a AT91SAM9X25-CU?
Additional datasheets, footprints and schematics for AT91SAM9X25-CU are listed on our Part Details page. You can also find images and similar parts to AT91SAM9X25-CU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM9X25-CU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM9X25-CU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM9X25-CU fall under?
The AT91SAM9X25-CU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM9X25-CU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM9X25-CU you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM9X25-CU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91SAM9X25-CU have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for AT91SAM9X25-CU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM9X25-CU often in real-time on the comparison pages.
What if I can't find stock of AT91SAM9X25-CU?
You can fill out our help required form which you can use to request a quote for AT91SAM9X25-CU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.