Status: | Active |
---|---|
Series: | AT91SAM9G20 |
RoHS: | Compliant |
The Microchip's ARM®-based SAM9G20 is a 400MHz ARM926-based processor with an extensive range of communication peripherals. It embeds Full Speed USB host and device interfaces, a 10/100 Ethernet MAC and an image sensor interface, as well as standard peripherals such as a multimedia card interface (MCI), I2S, USART, master/slave SPIs, 16-bit timers, TWI and four-channel 10-bit ADC. The external bus interface features controllers for SDRAM and static memories including NAND flash and CompactFlash. The SAM9G20 is pin-to-pin compatible with the SAM9260. The device is available in 217-ball LFBGA and 247-pin TFBGA packages.
Prices starting from US$3.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.40
|
870
in stock
|
Buy Now | |
element14
from US$11.83
|
870
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
1
in stock
|
Buy Now | |
Future Electronics
from US$11.16
|
-
|
Buy Now | |
Avnet America
from US$13.67
|
-
|
Buy Now | |
Microchip Technology
from US$9.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Part Family | SAM9G20 |
---|---|
Core | ARM926 |
FPU | No |
MaxSpeed (MHz) | 400 |
Operation Voltage Min.(V) | 0.9 |
Operation Voltage Max.(V) | 1.1 |
Internal Oscillator | 32KHz |
L1 Cache Memory (Instructions) (KB) | 32 |
L1 Cache Memory (Data) (KB) | 32 |
DRAM Memory Interface | SDRAM |
DRAM Memory Bus Size (Bits) | 32 |
Internal DRAM Amount (MB) | 0 |
NAND Interface | Yes |
ECC Bits on NAND interface | 1 |
# of EBIs | 1 |
SDIO/SD-CARD/eMMC | 2 |
Direct Memory Access (DMA) Channels | 28 |
Max I/O Pins | 96 |
Pin Count | 217 |
ISO 7816 | 4 |
Number of CAN Modules | 0 |
Type of CAN module | None |
LIN | No |
LCD/Graphics Interface | No |
Graphic LCD (GLCD) (bits) | No |
Camera Interface | Yes |
Secure Bootloader | No |
Crypto Engine | No |
Anti-Tampering Inputs | 0 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 0 |
ADC Channels | 4 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 95 |
Temp Sensor | No |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Pins | Packaging | 217 | LFBGA |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (500) |
Board Design Files |
---|
SAM9G20 BGA217 BSDL |
SAM9G20 BGA217 IBIS |
AT91SAM9G20-EK__KitsFiles_readme |
AT91SAM9G20-EK__KitsFiles |
User Guides |
---|
SAM9G20-EK User Guide |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4374 |
Shipping Weight (kg) | 1.45 |
Lead Count | 217 |
Package Type | LFBGA |
Package Width or Size | 15x15x1.4mm |
Soldering Composition | SAC105 |
MCU, ARM9, 400MHZ, LFBGA-217 | element14 |
Mcu, Arm9, 400Mhz, Lfbga-217 | Newark Electronics |
ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 217-LFBGA (15x15) | Future Electronics |
MCU 32-Bit SAM9G ARM926EJ-S RISC 64KB ROM 1V/1.8V/3.3V 217-Pin LFBGA T/R | Avnet America |
BGA,GREEN,IND TEMP, T&R,MRLB | Microchip Technology |
Where can I find additional details, specifications and documents for a AT91SAM9G20B-CU-999?
Additional datasheets, footprints and schematics for AT91SAM9G20B-CU-999 are listed on our Part Details page. You can also find images and similar parts to AT91SAM9G20B-CU-999 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM9G20B-CU-999 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM9G20B-CU-999 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM9G20B-CU-999 fall under?
The AT91SAM9G20B-CU-999 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM9G20B-CU-999 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM9G20B-CU-999 you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM9G20B-CU-999 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91SAM9G20B-CU-999 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AT91SAM9G20B-CU-999.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM9G20B-CU-999 often in real-time on the comparison pages.
What if I can't find stock of AT91SAM9G20B-CU-999?
You can fill out our help required form which you can use to request a quote for AT91SAM9G20B-CU-999 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.