Status: | Active |
---|---|
Series: | AT91SAM9260 |
RoHS: | Compliant |
ARM926 ARM Thumb Processor running up to 210 MHz |
8-Kbyte Data Cache, 8-Kbyte Instruction Cache |
Memory Management Unit |
8 Kbytes of SRAM, single-cycle access |
32 Kbytes of ROM embedding standard bootstrap |
32-bit External Bus Interface (EBI) supporting SDRAM, LPSDRAM, Static Memory, Burst Flash, Glueless Connection to CompactFlash® and NAND Flash/SmartMedia® with 1-bit ECC |
Enhanced Clock Generator and Power Management Controller |
On-chip Oscillator with Two PLLs |
Very Slow Clock Operating Mode and Software Power Optimization Capabilities |
Two Programmable External Clock Signals |
System Timer Including Periodic Interrupt, Watchdog and Second Counter |
Real-time Clock with Alarm Interrupt |
Debug Unit, Two-wire UART and Support for Debug Communication Channel |
Advanced Interrupt Controller with 8-level Priority, Individually Maskable Vectored Interrupt Sources, SpuriousInterrupt Protected |
Seven External Interrupt Sources and One Fast Interrupt Source |
Three 32-bit PIO Controllers with Up to 96 Programmable I/O Lines, Input Change Interrupt and Open-drain Capability on Each Line |
25-channel Peripheral DMA Controller (PDC) |
ITU-R BT. 601/656 Image Sensor Interface (ISI) |
Media Independent Interface (MII) or Reduced Media Independent Interface (RMII) |
Integrated 28-byte FIFOs and Dedicated DMA Channels for Receive and Transmit |
Dual On-chip Transceivers (Single Port Only on 208-lead PQFP Package) |
Integrated FIFOs and Dedicated DMA Channels |
On-chip Transceiver, 2-Kbyte Configurable Integrated FIFOs |
Automatic Protocol Control and Fast Automatic Data Transfers |
MMC and SD Memory Card-compliant, Supports Up to Two SD Memory Cards |
Independent Clock and Frame Sync Signals for Each Receiver and Transmitter |
I2S Analog Interface Support, Time Division Multiplex Support |
High-speed Continuous Data Stream Capabilities with 32-bit Data Transfer |
Support for ISO7816 T0/T1 Smart Card |
Hardware Handshaking |
RS485 Support, IrDA® Up To 115 Kbps |
Full Modem Control Lines on USART1 |
8 to 16-bit Programmable Data Length |
4 External Peripheral Chip Selects |
Three External Clock Inputs |
Two Multi-purpose I/O Pins per Channel |
Double PWM Generation, Capture/Waveform Mode, Up/Down Capability |
Master Mode Support, All 2-wire Atmel EEPROMs Supported |
IEEE® 1149.1 JTAG Boundary Scan on All Digital Pins |
4-Channel 10-bit ADC |
1.65V to 1.95V for VDDCORE, VDDOSC and VDDPLL |
3.0V to 3.6V for VDDIOP (Peripheral I/Os) and for VDDIOM (Memory I/Os) |
208-pin Green PQFP |
217-ball RoHS-compliant LFBGA |
Part Family | SAM9200 |
---|---|
Core | ARM926 |
FPU | No |
MaxSpeed (MHz) | 180 |
Operation Voltage Min.(V) | 1.65 |
Operation Voltage Max.(V) | 1.95 |
Internal Oscillator | 32KHz |
L1 Cache Memory (Instructions) (KB) | 8 |
L1 Cache Memory (Data) (KB) | 8 |
DRAM Memory Interface | SDRAM/LPSDRAM |
DRAM Memory Bus Size (Bits) | 32 |
Internal DRAM Amount (MB) | 0 |
NAND Interface | Yes |
ECC Bits on NAND interface | 1 |
# of EBIs | 1 |
SDIO/SD-CARD/eMMC | 2 |
Direct Memory Access (DMA) Channels | 25 |
Max I/O Pins | 96 |
Pin Count | 217 |
ISO 7816 | 4 |
Number of CAN Modules | 0 |
Type of CAN module | None |
LIN | No |
LCD/Graphics Interface | No |
Graphic LCD (GLCD) (bits) | No |
Camera Interface | Yes |
Secure Bootloader | No |
Crypto Engine | No |
Anti-Tampering Inputs | 0 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 0 |
ADC Channels | 4 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 312 |
Temp Sensor | No |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Pins | Packaging | 217 | LFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (126) |
Supporting Collateral |
---|
PLL_Filter_Calculator_AT91_2v91 |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4374 |
Shipping Weight (kg) | 1.642857 |
Lead Count | 217 |
Package Type | LFBGA |
Package Width or Size | 15x15x1.4mm |
Soldering Composition | SAC105 |
Bga, Green, Ind Temp 217 Lfbga 15X15X1.4Mm Tray Rohs Compliant: Yes |Microchip AT91SAM9260B-CU-100 | Newark Electronics |
BGA, Green, IND TEMP | Microchip Technology |
MCCAT91SAM9260B-CU-100 | Avnet Silica |
Where can I find additional details, specifications and documents for a AT91SAM9260B-CU-100?
Additional datasheets, footprints and schematics for AT91SAM9260B-CU-100 are listed on our Part Details page. You can also find images and similar parts to AT91SAM9260B-CU-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM9260B-CU-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM9260B-CU-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM9260B-CU-100 fall under?
The AT91SAM9260B-CU-100 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM9260B-CU-100 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM9260B-CU-100 you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM9260B-CU-100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91SAM9260B-CU-100 have stock available?
Authorised distributors including Newark Electronics, Microchip Technology and Avnet Silica have stock available or on a lead time for AT91SAM9260B-CU-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM9260B-CU-100 often in real-time on the comparison pages.
What if I can't find stock of AT91SAM9260B-CU-100?
You can fill out our help required form which you can use to request a quote for AT91SAM9260B-CU-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.