Status: | Active |
---|---|
Series: | AT91SAM7X256 |
RoHS: | Compliant |
The Microchip's ARM-based SAM7X256 is a member of the Microchip SAM7X series of microcontrollers based on the 32-bit ARM7TDMI processor. It operates at a maximum speed of 55 MHz and features 256KB of flash memory and 64KB of SRAM. The peripheral set includes USB 2.0 Full Speed device port , Ethernet MAC 10/100 port, CAN 2.0A and 2.0B compliant Controller, two USART, UART, two SPI, SSC, TWI (I2C), three 16-bit timers, RTT and 8x10-bit ADC. Typical core supply is 1.8V, I/Os are supplied at 1.8V or 3.3V and are 5V tolerant. An integrated voltage regulator allows single supply at 3.3V. The SAM7X256 is supplied in 100-lead LQFP and TFBGA packages.
Prices starting from US$9.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.52
|
5,052
in stock
|
Buy Now | |
Microchip Technology
from US$9.08
|
96,075
in stock
|
Buy Now | |
element14
from US$12.04
|
5,052
in stock
|
Buy Now | |
Newark Electronics
from US$11.35
|
160
in stock
|
Buy Now | |
Future Electronics
from US$10.99
|
-
|
Buy Now | |
Avnet America
from US$12.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Part Family | ARM7TDMI |
---|---|
CPU Type | ARM7 |
MaxSpeed (MHz) | 55 |
Program Memory Size (KB) | 256 |
SRAM (KB) | 64 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 13 |
SPIâ„¢ | 2 |
I2C | 1 |
UART | 3 |
I2S | 0 |
Ethernet | 10/100 Base-TX Mac |
Quadrature Encoder Interface (QEI) | 0 |
Crypto Engine | No |
Number of USB Modules | 1 |
USB Interface | FS Device |
Number of CAN Modules | 1 |
Type of CAN module | None |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 384 |
Number of DACs | 0 |
Input Capture | 3 |
Standalone Output Compare/ Standard PWM | 0 |
Motor Control PWM Channels | 0 |
Max 16 Bit Digital Timers | 3 |
Number of Comparators | 0 |
Internal Oscillator | 32Khz |
Max I/O Pins | 62 |
Pin Count | 100 |
Low Power | No |
Pins | Packaging | 100 | LQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
ARM7TDMI Technical Reference Manual Datasheet - This document may have been updated by ARM, please check the ARM web site for its latest version. |
SAM7X Series Datasheet |
Brochures |
---|
Atmel Flash Microcontroller Product Portfolio |
AT91SAM7X and AT91SAM7XC ARM Microcontrollers |
Product Selection Guide |
Atmel-Integrating the Internet of Things |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5804 |
Shipping Weight (kg) | 1.6 |
Lead Count | 100 |
Package Type | LQFP |
Package Width or Size | 14x14x1.4mm |
Soldering Composition | Matte Tin |
LQFP, Green, IND TEMP, T&R, MRLC | Microchip Technology |
MCU, ARM7TDMI, 55MHZ, LQFP-100 | element14 |
Mcu, Arm7Tdmi, 55Mhz, Lqfp-100 | Newark Electronics |
AT91 Series 256 kB Flash 64 RAM 55 MHz 32-Bit Microcontroller - LQFP-100 | Future Electronics |
MCU 32-Bit SAM7X ARM7TDMI RISC 256KB Flash 1.8V/3.3V 100-Pin LQFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a AT91SAM7X256C-AUR?
Additional datasheets, footprints and schematics for AT91SAM7X256C-AUR are listed on our Part Details page. You can also find images and similar parts to AT91SAM7X256C-AUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM7X256C-AUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM7X256C-AUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM7X256C-AUR fall under?
The AT91SAM7X256C-AUR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM7X256C-AUR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM7X256C-AUR you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM7X256C-AUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91SAM7X256C-AUR have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for AT91SAM7X256C-AUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM7X256C-AUR often in real-time on the comparison pages.
What if I can't find stock of AT91SAM7X256C-AUR?
You can fill out our help required form which you can use to request a quote for AT91SAM7X256C-AUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.