Status: | Active |
---|---|
Series: | AT90PWM3B |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.07
|
260
in stock
|
Buy Now | |
Microchip Technology
from US$2.69
|
1,040
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.08
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
-
|
Buy Now | |
Future Electronics
from US$3.25
|
-
|
Buy Now | |
Avnet America
from US$3.69
|
-
|
Buy Now | |
element14
from US$3.49
|
-
|
Buy Now | |
Farnell
from US$3.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 8 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 512 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 105 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 32 |
Low Power | No |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (260) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1366 |
Shipping Weight (kg) | 0.757692 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 7x7x1mm |
Soldering Composition | Matte Tin |
AVR 8K FLASH 3PSC BALLAST 16 MHz QFN32 | Microchip Technology |
IC: AVR microcontroller | Transfer Multisort Elektronik |
Mcu, 8Bit, Avr, 16Mhz, Qfn-32 | Newark Electronics |
AVR« 90PWM Series 16MHz 512 Bytes RAM 8KB Flash 8-Bit Microcontroller - QFN-32 | Future Electronics |
MCU 8-bit 90P AVR RISC 8KB Flash 3.3V/5V 32-Pin QFN EP Tray | Avnet America |
MCU, 8BIT, AVR, 16MHZ, QFN-32 | element14 |
Where can I find additional details, specifications and documents for a AT90PWM3B-16MU?
Additional datasheets, footprints and schematics for AT90PWM3B-16MU are listed on our Part Details page. You can also find images and similar parts to AT90PWM3B-16MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT90PWM3B-16MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT90PWM3B-16MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT90PWM3B-16MU fall under?
The AT90PWM3B-16MU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT90PWM3B-16MU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT90PWM3B-16MU you can contact the distributor directly for product support, shipping queries etc.
Is the AT90PWM3B-16MU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT90PWM3B-16MU have stock available?
Authorised distributors including Microchip Technology, RS, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for AT90PWM3B-16MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT90PWM3B-16MU often in real-time on the comparison pages.
What if I can't find stock of AT90PWM3B-16MU?
You can fill out our help required form which you can use to request a quote for AT90PWM3B-16MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.