Status: | Active |
---|---|
Series: | AT90CAN64 |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
Diff ADC Inputs | 7 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.54 |
Shipping Weight (kg) | 0.75 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
CAN AVR UC 64KFLASH TQFP64 T&R GREEN | Microchip Technology |
Can Avr Uc 64Kflash Tqfp64 T&r Green 64 Tqfp 14X14X1Mm T/R Rohs Compliant: Yes |Microchip AT90CAN64-16AUR | Newark Electronics |
AT90 Series 64 KB Flash 4 KB SRAM 16 MHz 8-Bit Microcontroller - TQFP-64 | Future Electronics |
8-bit Microcontroller | Avnet America |
Where can I find additional details, specifications and documents for a AT90CAN64-16AUR?
Additional datasheets, footprints and schematics for AT90CAN64-16AUR are listed on our Part Details page. You can also find images and similar parts to AT90CAN64-16AUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT90CAN64-16AUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT90CAN64-16AUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT90CAN64-16AUR fall under?
The AT90CAN64-16AUR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT90CAN64-16AUR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT90CAN64-16AUR you can contact the distributor directly for product support, shipping queries etc.
Is the AT90CAN64-16AUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT90CAN64-16AUR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for AT90CAN64-16AUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT90CAN64-16AUR often in real-time on the comparison pages.
What if I can't find stock of AT90CAN64-16AUR?
You can fill out our help required form which you can use to request a quote for AT90CAN64-16AUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.