Status: | Active |
---|---|
Series: | AT90CAN128 |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Prices starting from US$7.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.22
|
4,154
in stock
|
Buy Now | |
Newark Electronics
from US$9.46
|
4,154
in stock
|
Buy Now | |
element14
from US$9.47
|
4,154
in stock
|
Buy Now | |
Microchip Technology
from US$7.15
|
1,050
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$9.84
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 4096 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (4000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2177 |
Shipping Weight (kg) | 0.33325 |
Lead Count | 64 |
Package Type | VQFN |
Package Width or Size | 9x9x0.9mm |
Soldering Composition | Matte Tin |
Mcu, 8Bit, Avr Can, 16Mhz, Qfn-64 | Newark Electronics |
MCU, 8BIT, AVR CAN, 16MHZ, QFN-64 | element14 |
CAN AVR UC 128K FLASH QFN64 I. GREEN T&R | Microchip Technology |
4-Bit/8-Bit MCU | EBV Elektronik |
Where can I find additional details, specifications and documents for a AT90CAN128-16MUR?
Additional datasheets, footprints and schematics for AT90CAN128-16MUR are listed on our Part Details page. You can also find images and similar parts to AT90CAN128-16MUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT90CAN128-16MUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT90CAN128-16MUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT90CAN128-16MUR fall under?
The AT90CAN128-16MUR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT90CAN128-16MUR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT90CAN128-16MUR you can contact the distributor directly for product support, shipping queries etc.
Is the AT90CAN128-16MUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT90CAN128-16MUR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and EBV Elektronik have stock available or on a lead time for AT90CAN128-16MUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT90CAN128-16MUR often in real-time on the comparison pages.
What if I can't find stock of AT90CAN128-16MUR?
You can fill out our help required form which you can use to request a quote for AT90CAN128-16MUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.