Status: | Active |
---|---|
Series: | AT89S8253 |
RoHS: | Compliant |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.53
|
1,875
in stock
|
Buy Now | |
Microchip Technology
from US$1.97
|
61,609
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
7,079
in stock
|
Buy Now | |
element14
from US$2.57
|
7,079
in stock
|
Buy Now | |
Farnell
from US$2.38
|
7,079
in stock
|
Buy Now | |
Micros
from US$2.27
|
1,033
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.40
|
484
in stock
|
Buy Now | |
Future Electronics
from US$2.40
|
327
in stock
|
Buy Now | |
Avnet America
from US$2.70
|
151
in stock
|
Buy Now | |
Schukat Electronic
from US$2.71
|
115
in stock
|
Buy Now | |
EBV Elektronik
-
|
19,360
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 12 |
CPU Speed (MIPS/DMIPS) | 4 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Data Sheets |
---|
AT89S8253, Rev. R Datasheet |
AT89S8253 - Complete Datasheet |
AT89S8253 Rev. K Datasheet |
AT89S8253 Rev. J Datasheet |
AT89S8253 Rev. M Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 1.1875 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
24MHZ, TQFP, IND TEMP, GREEN | Microchip Technology |
Mcu, 8Bit, 8051, 24Mhz, Tqfp-44 | Newark Electronics |
MCU, 8BIT, 8051, 24MHZ, TQFP-44 | element14 |
MCU 8-Bit CISC 12KB Flash 3.3V/5V TQFP | RS |
12kB-FL 256B-RAM 2kB-EE 32I/O ISP 2,7÷5,5V 3xtimer UART SPI -40÷85°C | Micros |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
AT89S Series 12 KB Flash 256 B SRAM 24 MHz 8-Bit Microcontroller - TQFP-44 | Future Electronics |
MCU 8-bit AT89 80C51 CISC 12KB Flash 3.3V/5V 44-Pin TQFP | Avnet America |
ISP-MC 2,7-5,5V 12K-Flash 24MHz TQFP44 | Schukat Electronic |
Where can I find additional details, specifications and documents for a AT89S8253-24AU?
Additional datasheets, footprints and schematics for AT89S8253-24AU are listed on our Part Details page. You can also find images and similar parts to AT89S8253-24AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89S8253-24AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89S8253-24AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89S8253-24AU fall under?
The AT89S8253-24AU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89S8253-24AU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89S8253-24AU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89S8253-24AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89S8253-24AU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AT89S8253-24AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89S8253-24AU often in real-time on the comparison pages.
What if I can't find stock of AT89S8253-24AU?
You can fill out our help required form which you can use to request a quote for AT89S8253-24AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.