Status: | Active |
---|---|
Series: | AT89S2051 |
RoHS: | Compliant |
An enhanced CPU core can fetch a single byte from memory every clock cycle and is capable of 20-MIPS throughput. The new CPU core runs at a much lower speed, greatly reducing power consumption.
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.45
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.35
|
423
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
323
in stock
|
Buy Now | |
element14
from US$2.29
|
323
in stock
|
Buy Now | |
Farnell
from US$2.23
|
323
in stock
|
Buy Now | |
Schukat Electronic
from US$2.75
|
74
in stock
|
Buy Now | |
Microchip Technology
from US$1.92
|
36
in stock
|
Buy Now | |
Future Electronics
from US$2.30
|
-
|
Buy Now | |
Avnet America
from US$2.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 2 |
CPU Speed (MIPS/DMIPS) | 4 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 20 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (37) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.542 |
Shipping Weight (kg) | 0.973684 |
Lead Count | 20 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
Mcu, 8Bit, 8051, 24Mhz, Soic-20 | Newark Electronics |
MCU, 8BIT, 8051, 24MHZ, SOIC-20 | element14 |
ISP-MC 2,7-5,5V 2K-Flash 24MHz SOL20 | Schukat Electronic |
8051 MCU, 2K FLASH, 24MHZ SOIC IND GREEN | Microchip Technology |
Microcontroller 8051, 2K Flash, 24MHz | RS |
IC 8 BIT Microcontroller 2KB FLASH In a 20 pin SOIC package | Future Electronics |
MCU 8-bit AT89 80C51 CISC 2KB Flash 3.3V/5V 20-Pin SOIC | Avnet America |
Where can I find additional details, specifications and documents for a AT89S2051-24SU?
Additional datasheets, footprints and schematics for AT89S2051-24SU are listed on our Part Details page. You can also find images and similar parts to AT89S2051-24SU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89S2051-24SU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89S2051-24SU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89S2051-24SU fall under?
The AT89S2051-24SU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89S2051-24SU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89S2051-24SU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89S2051-24SU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89S2051-24SU have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for AT89S2051-24SU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89S2051-24SU often in real-time on the comparison pages.
What if I can't find stock of AT89S2051-24SU?
You can fill out our help required form which you can use to request a quote for AT89S2051-24SU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.