Status: | Active |
---|---|
Series: | AT89LS52 |
RoHS: | Compliant |
This CPU provides a highly-flexible and cost-effective solution for many embedded control applications.
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.50
|
4
in stock
|
Buy Now | |
Microchip Technology
from US$2.75
|
4,141
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
-
|
Buy Now | |
Future Electronics
from US$3.36
|
-
|
Buy Now | |
Avnet America
from US$3.80
|
-
|
Buy Now | |
element14
from US$3.55
|
-
|
Buy Now | |
Farnell
from US$3.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 8 |
CPU Speed (MIPS/DMIPS) | 2.66667 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 4 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
AT89LS52 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
16MHZ, PLCC, IND TEMP, GREEN, 2.7-5.5V | Microchip Technology |
Mcu, 8Bit, 8051, 16Mhz, Plcc-44 | Newark Electronics |
AT89LS Series 16MHz 256 Bytes RAM 8KB Flash 8-Bit Microcontroller - PLCC-44 | Future Electronics |
MCU 8-bit AT89 80C51 CISC 8KB Flash 3.3V 44-Pin PLCC | Avnet America |
MCU, 8BIT, 8051, 16MHZ, LCC-44 | element14 |
Where can I find additional details, specifications and documents for a AT89LS52-16JU?
Additional datasheets, footprints and schematics for AT89LS52-16JU are listed on our Part Details page. You can also find images and similar parts to AT89LS52-16JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89LS52-16JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89LS52-16JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89LS52-16JU fall under?
The AT89LS52-16JU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89LS52-16JU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89LS52-16JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89LS52-16JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89LS52-16JU have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AT89LS52-16JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89LS52-16JU often in real-time on the comparison pages.
What if I can't find stock of AT89LS52-16JU?
You can fill out our help required form which you can use to request a quote for AT89LS52-16JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.