Status: | Active |
---|---|
Series: | AT89C51CC03 |
RoHS: | Compliant |
Besides the full CAN controller, this devices provides 64KB of flash memory including ISP, 2KB boot flash memory, 2KB EEPROM, and 2048 bytes ERAM. Primary attention is paid to the reduction of electro-magnetic emissions.
Prices starting from US$8.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.17
|
No stock
|
Buy Now | |
Microchip Technology
from US$8.03
|
2,720
in stock
|
Buy Now | |
Newark Electronics
from US$9.54
|
244
in stock
|
Buy Now | |
Farnell
from US$9.20
|
244
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.55
|
136
in stock
|
Buy Now | |
Future Electronics
from US$9.72
|
-
|
Buy Now | |
Avnet America
from US$11.03
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 6.66667 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 3 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | LQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Data Sheets |
---|
AT89C51CC03 - Complete Datasheet |
AT89C51CC03 UART Bootloader - Complete Datasheet |
AT89C51CC03 CAN Bootloader - Complete Datasheet |
AT89C51CC03 Datasheet |
Brochures |
---|
Atmel Flash Microcontroller Product Portfolio |
Microcontroller Solutions for CAN Networking - For cost-effective & high-end industrial and automotive applications. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3683 |
Shipping Weight (kg) | 1.0875 |
Lead Count | 64 |
Package Type | LQFP |
Package Width or Size | 10x10x1.4mm |
Soldering Composition | Matte Tin |
CAN C51 64KFLASH VQFP64 CANBOOT GREEN | Microchip Technology |
Mcu, 8Bit, 8051, 60Mhz, Vqfp-64 | Newark Electronics |
MCU, 8BIT, 8051, 60MHZ, VQFP-64 | Farnell |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
AT89C Series 40MHz 2KB RAM 64KB Flash 8-Bit Microcontroller - VQFP-64 | Future Electronics |
MCU 8-Bit AT89 8051 CISC 64KB Flash 5V 64-Pin VQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a AT89C51CC03CA-RDTUM?
Additional datasheets, footprints and schematics for AT89C51CC03CA-RDTUM are listed on our Part Details page. You can also find images and similar parts to AT89C51CC03CA-RDTUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51CC03CA-RDTUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51CC03CA-RDTUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51CC03CA-RDTUM fall under?
The AT89C51CC03CA-RDTUM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89C51CC03CA-RDTUM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51CC03CA-RDTUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51CC03CA-RDTUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51CC03CA-RDTUM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for AT89C51CC03CA-RDTUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51CC03CA-RDTUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51CC03CA-RDTUM?
You can fill out our help required form which you can use to request a quote for AT89C51CC03CA-RDTUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.