Status: | Active |
---|---|
Series: | AT89C51CC01 |
RoHS: | Compliant |
Special attention is paid to reducing its electro-magnetic emissions.
Prices starting from US$6.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.06
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$7.47
|
108
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.26
|
11
in stock
|
Buy Now | |
EBV Elektronik
-
|
702
in stock
|
Buy Now | |
Newark Electronics
from US$8.26
|
-
|
Buy Now | |
Future Electronics
from US$8.58
|
-
|
Buy Now | |
Microchip Technology
from US$6.93
|
-
|
Buy Now | |
element14
from US$8.33
|
-
|
Buy Now | |
Farnell
from US$8.05
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 6.66667 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 3 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
AT89C51CC01, T89C51CC01 Datasheet |
AT89C51CC01, T89C51CC01 - Complete Datasheet |
T89C51CC01 CAN Bootloader Datasheet |
T89C51CC01 UART Bootloader Datasheet |
Brochures |
---|
Atmel Flash Microcontroller Product Portfolio |
Microcontroller Solutions for CAN Networking - For cost-effective & high-end industrial and automotive applications. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
CAN PLCC44-STICK INDUST Bootloader UART | RS |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
MCU 8-bit AT89 8051 CISC 32KB Flash 3.3V/5V 44-Pin PLCC Stick | EBV Elektronik |
Microcontroller Mcu, 8 Bit, 8051, 40Mhz, Plcc-44 | Newark Electronics |
AT89xx Series 32 KB Flash 1.25 KB SRAM 40 MHz 8-Bit Microcontroller - PLCC-44 | Future Electronics |
MCU, 8BIT, 8051, 40MHZ, PLCC-44 | element14 |
Where can I find additional details, specifications and documents for a AT89C51CC01UA-SLSUM?
Additional datasheets, footprints and schematics for AT89C51CC01UA-SLSUM are listed on our Part Details page. You can also find images and similar parts to AT89C51CC01UA-SLSUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51CC01UA-SLSUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51CC01UA-SLSUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51CC01UA-SLSUM fall under?
The AT89C51CC01UA-SLSUM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89C51CC01UA-SLSUM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51CC01UA-SLSUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51CC01UA-SLSUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51CC01UA-SLSUM have stock available?
Authorised distributors including Chip One Stop, RS, Transfer Multisort Elektronik, EBV Elektronik and Newark Electronics have stock available or on a lead time for AT89C51CC01UA-SLSUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51CC01UA-SLSUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51CC01UA-SLSUM?
You can fill out our help required form which you can use to request a quote for AT89C51CC01UA-SLSUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.