Status: | Active |
---|---|
Series: | AT89C5131A-L |
RoHS: | Compliant |
This device retains the features of the Microchip 80C52 and adds 1024 bytes of on-chip ERAM, dual- data pointer, 16-bit up/down timer, programmable counter array, up to four programmable LED current sources, programmable hardware watchdog, and power-on reset.
Two software-selectable modes of reduced activity further reduce power consumption. In the idle mode the CPU is frozen while the timers, serial ports and interrupt system operate. In the power-down mode, the RAM is saved and the peripheral clock is frozen, but the device has full wake-up capability through USB events or external interrupts.
Prices starting from US$7.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.69
|
No stock
|
Buy Now | |
Microchip Technology
from US$7.69
|
1,053
in stock
|
Buy Now | |
Schukat Electronic
from US$12.01
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$9.05
|
-
|
Buy Now | |
Future Electronics
from US$9.31
|
-
|
Buy Now | |
Avnet America
from US$8.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 3 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 28 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
AT89C5131A-L - Complete Datasheet |
AT89C5131A-L Datasheet |
AT89C5131 USB Bootloader - Complete Datasheet |
Supporting Collateral |
---|
Building a RS-232 to USB Bridge using an AT89C5131 Microcontroller |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7704 |
Shipping Weight (kg) | 1.37037 |
Lead Count | 28 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
C5131A 32K Flash USB SO28, Ind, 3V GREEN | Microchip Technology |
MC 3-3,6V 32K-Flash USB SOL28 | Schukat Electronic |
C5131A 32K Flash Usb So28, Ind, 3V Green 28 Soic .300In Tube Rohs Compliant: Yes |Microchip AT89C5131A-TISUL | Newark Electronics |
AT89C Series 48MHz 1KB RAM 32KB Flash 8-Bit Microcontroller - SOIC-28 | Future Electronics |
MCU 8-bit 89C 8051 CISC 32KB Flash 3.3V 28-Pin SOIC Stick | Avnet America |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a AT89C5131A-TISUL?
Additional datasheets, footprints and schematics for AT89C5131A-TISUL are listed on our Part Details page. You can also find images and similar parts to AT89C5131A-TISUL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C5131A-TISUL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C5131A-TISUL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C5131A-TISUL fall under?
The AT89C5131A-TISUL is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89C5131A-TISUL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C5131A-TISUL you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C5131A-TISUL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C5131A-TISUL have stock available?
Authorised distributors including Microchip Technology, Schukat Electronic, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AT89C5131A-TISUL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C5131A-TISUL often in real-time on the comparison pages.
What if I can't find stock of AT89C5131A-TISUL?
You can fill out our help required form which you can use to request a quote for AT89C5131A-TISUL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.