Status: | Active |
---|---|
Series: | AT89C5115 |
RoHS: | Compliant |
Flash memory can be programmed either in parallel or serial mode using ISP capability or using software. The programming voltage is internally generated from the standard VCC pin.
Prices starting from US$6.49
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 6.66667 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 3 |
Pin Count | 32 |
Low Power | No |
Pins | Packaging | 32 | LQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (250) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.092 |
Lead Count | 32 |
Package Type | LQFP |
Package Width or Size | 7x7x1.4mm |
Soldering Composition | Matte Tin |
C51 TQFP32 16K Flash ADC GREEN | Microchip Technology |
MCU 8-bit 89C 8051 CISC 16KB Flash 3.3V/5V 32-Pin VQFP Tray | Avnet America |
C51 Tqfp32 16K Flash Adc Green Rohs Compliant: Yes |Microchip AT89C5115-RATUM | Newark Electronics |
AT89xx Series 16 KB Flash 512 KB SRAM 40 MHz 8-Bit Microcontroller - VQFP-32 | Future Electronics |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a AT89C5115-RATUM?
Additional datasheets, footprints and schematics for AT89C5115-RATUM are listed on our Part Details page. You can also find images and similar parts to AT89C5115-RATUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C5115-RATUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C5115-RATUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C5115-RATUM fall under?
The AT89C5115-RATUM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89C5115-RATUM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C5115-RATUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C5115-RATUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C5115-RATUM have stock available?
Authorised distributors including Microchip Technology, Avnet America, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for AT89C5115-RATUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C5115-RATUM often in real-time on the comparison pages.
What if I can't find stock of AT89C5115-RATUM?
You can fill out our help required form which you can use to request a quote for AT89C5115-RATUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.