Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zones | 16 |
---|---|
Key Size | 64 |
Density Kb | 64 |
Frequency Band MHz | 13.56 |
Interface Type | ISO 14443 Type B |
Algorithm Type | Proprietary |
Temperature Range | 0C to +70C |
Cryptorf 64K, Tag Mva1, 0 Scnc 18.1X8.6X0.58Mm T/R Rohs Compliant: Yes |Microchip AT88SC6416CRF-MVA1 | Newark Electronics |
EEPROM 64K-bit 4K x 16 MVA1 RFID Tag | Avnet America |
Where can I find additional details, specifications and documents for a AT88SC6416CRF-MVA1?
Additional datasheets, footprints and schematics for AT88SC6416CRF-MVA1 are listed on our Part Details page. You can also find images and similar parts to AT88SC6416CRF-MVA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT88SC6416CRF-MVA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88SC6416CRF-MVA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT88SC6416CRF-MVA1 fall under?
The AT88SC6416CRF-MVA1 is listed under AT88SC6416CRF.
Can I view similar or alternative parts?
You can view similar parts to AT88SC6416CRF-MVA1 when available in the AT88SC6416CRF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT88SC6416CRF-MVA1 you can contact the distributor directly for product support, shipping queries etc.
Is the AT88SC6416CRF-MVA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT88SC6416CRF-MVA1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for AT88SC6416CRF-MVA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT88SC6416CRF-MVA1 often in real-time on the comparison pages.
What if I can't find stock of AT88SC6416CRF-MVA1?
You can fill out our help required form which you can use to request a quote for AT88SC6416CRF-MVA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.