Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Key Size | 64 |
---|---|
Operating Voltage Min (Vcc) | 2.7 |
Density Kb | 64 |
Algorithm Type | Proprietary |
Zones | 16 |
Operating Voltage Max (Vcc) | 5.5 |
Interface Type | 2-WIRE; ISO7816 T=0 |
Temperature Range | 0C to +70C |
EEPROM Serial-2Wire 64K-bit 4K x 16 3.3V/5V M2 - J Module | Avnet America |
Where can I find additional details, specifications and documents for a AT88SC6416C-MJTG?
Additional datasheets, footprints and schematics for AT88SC6416C-MJTG are listed on our Part Details page. You can also find images and similar parts to AT88SC6416C-MJTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT88SC6416C-MJTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88SC6416C-MJTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT88SC6416C-MJTG fall under?
The AT88SC6416C-MJTG is listed under AT88SC6416C.
Can I view similar or alternative parts?
You can view similar parts to AT88SC6416C-MJTG when available in the AT88SC6416C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT88SC6416C-MJTG you can contact the distributor directly for product support, shipping queries etc.
Is the AT88SC6416C-MJTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT88SC6416C-MJTG have stock available?
Authorised distributors including Microchip Technology and Avnet America have stock available or on a lead time for AT88SC6416C-MJTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT88SC6416C-MJTG often in real-time on the comparison pages.
What if I can't find stock of AT88SC6416C-MJTG?
You can fill out our help required form which you can use to request a quote for AT88SC6416C-MJTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.