Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Key Size | 64 |
---|---|
Operating Voltage Min (Vcc) | 2.7 |
Density Kb | 32 |
Algorithm Type | Proprietary |
Zones | 16 |
Operating Voltage Max (Vcc) | 5.5 |
Interface Type | 2-WIRE; ISO7816 T=0 |
Temperature Range | -40C to +85C |
Cryptomemory,32Kbit,16Zone,8 Soic,grn 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip AT88SC3216C-SU | Newark Electronics |
EEPROM Serial-2Wire 32K-bit 2K x 16 3.3V/5V 8-Pin SOIC | Avnet America |
Where can I find additional details, specifications and documents for a AT88SC3216C-SU?
Additional datasheets, footprints and schematics for AT88SC3216C-SU are listed on our Part Details page. You can also find images and similar parts to AT88SC3216C-SU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT88SC3216C-SU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88SC3216C-SU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT88SC3216C-SU fall under?
The AT88SC3216C-SU is listed under AT88SC3216C.
Can I view similar or alternative parts?
You can view similar parts to AT88SC3216C-SU when available in the AT88SC3216C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT88SC3216C-SU you can contact the distributor directly for product support, shipping queries etc.
Is the AT88SC3216C-SU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT88SC3216C-SU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for AT88SC3216C-SU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT88SC3216C-SU often in real-time on the comparison pages.
What if I can't find stock of AT88SC3216C-SU?
You can fill out our help required form which you can use to request a quote for AT88SC3216C-SU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.