AT88RF1354-ZU AT88RF1354 by Microchip Technology

14443 TYPE B RFID READER ,QFN,BULK,GRN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Smart, high performance ISO/IEC 14443 Type B RF Reader IC that communicates with RFID transponders or contactless smartcards. The device exchanges data half duplex at a 106-Kbit per second. A 2-byte CRC_B provides communication error detection capability. The reader is compatible with 3.3-V and 5-V host microcontrollers with two-wire or SPI serial interfaces. To communicate with an RFID transponder, the host microcontroller sends a data packet for transmission over the RF communications channel. The device then receives the response data packet from the transponder. The reader performs all RF communication packet formatting, decoding, and communication error checking, leaving the host microcontroller unburdened.

Where to Buy

Prices starting from US$1.89

Distributor Stock
Logo for Farnell
Farnell
from US$2.45
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.41
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.89
-
Buy Now
Logo for element14
element14
from US$2.51
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Frequency Band MHz 13.56
Interface Type ISO 14443 Type B
Temperature Range -40C to +85C

Alternative Descriptions

Type B Rf Reader Specification | Newark Electronics
RFID, READER, 13.56MHZ, QFN-36 | Farnell
RF Reader 36-Pin MQFN Tray | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT88RF1354-ZU?

Additional datasheets, footprints and schematics for AT88RF1354-ZU are listed on our Part Details page. You can also find images and similar parts to AT88RF1354-ZU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT88RF1354-ZU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88RF1354-ZU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT88RF1354-ZU fall under?

The AT88RF1354-ZU is listed under AT88RF1354.

Can I view similar or alternative parts?

You can view similar parts to AT88RF1354-ZU when available in the AT88RF1354 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT88RF1354-ZU you can contact the distributor directly for product support, shipping queries etc.

Is the AT88RF1354-ZU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AT88RF1354-ZU have stock available?

Authorised distributors including Newark Electronics, Microchip Technology, element14, Farnell and EBV Elektronik have stock available or on a lead time for AT88RF1354-ZU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT88RF1354-ZU often in real-time on the comparison pages.

What if I can't find stock of AT88RF1354-ZU?

You can fill out our help required form which you can use to request a quote for AT88RF1354-ZU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay