Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zones | 4 |
---|---|
Key Size | 64 |
Density Kb | 4 |
Frequency Band MHz | 13.56 |
Interface Type | ISO 14443 Type B |
Algorithm Type | Proprietary |
Temperature Range | 0C to +70C |
Cryptorf2 1-4Kbit,4Zone,13Mm Rfidtag,grn, 0 Scnc 12.6X12.6X0.58Mm T/R Rohs Compliant: Yes |Microchip AT88RF04C-MX1G | Newark Electronics |
RF EEPROM Memory | Avnet America |
Where can I find additional details, specifications and documents for a AT88RF04C-MX1G?
Additional datasheets, footprints and schematics for AT88RF04C-MX1G are listed on our Part Details page. You can also find images and similar parts to AT88RF04C-MX1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT88RF04C-MX1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88RF04C-MX1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT88RF04C-MX1G fall under?
The AT88RF04C-MX1G is listed under AT88RF04C.
Can I view similar or alternative parts?
You can view similar parts to AT88RF04C-MX1G when available in the AT88RF04C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT88RF04C-MX1G you can contact the distributor directly for product support, shipping queries etc.
Is the AT88RF04C-MX1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT88RF04C-MX1G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for AT88RF04C-MX1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT88RF04C-MX1G often in real-time on the comparison pages.
What if I can't find stock of AT88RF04C-MX1G?
You can fill out our help required form which you can use to request a quote for AT88RF04C-MX1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.