Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type | 802.15.4 |
---|---|
Wireless Technology | -100 |
Operating Voltage Min. | 1.8 |
Operating Voltage Max. | 3.6 |
Operating Temperature Min. | -40 |
Operating Temperature Max. | 70 |
Power Output | 3 |
RF Data Rate | 0.25 |
Frequency Range | 2.4 GHz |
Input Sensitivity (mVpp) | -100 |
Input Sensitivity | -100 |
Antenna Diversity | Yes |
Link Budget | 103 |
Cloud Partner | True |
Transmit Current Consumption | 13 |
Crypto Engine | AES |
Receive Current Consumption | 11 |
External PA Control | Yes |
Package | VQFN 32QN1 32 |
Temperature Range | 0C to +70C |
2.4Ghz Zigbee Transceiver Commercial T&r 32 Vqfn 5X5X0.9Mm T/R Rohs Compliant: Yes |Microchip AT86RF232-ZXR | Newark Electronics |
ZigBee/802.15.4 Modules 2480MHz 32-Pin QFN EP Tray | Avnet America |
ZIGBEE MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AT86RF232-ZXR?
Additional datasheets, footprints and schematics for AT86RF232-ZXR are listed on our Part Details page. You can also find images and similar parts to AT86RF232-ZXR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT86RF232-ZXR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT86RF232-ZXR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT86RF232-ZXR fall under?
The AT86RF232-ZXR is listed under AT86RF232.
Can I view similar or alternative parts?
You can view similar parts to AT86RF232-ZXR when available in the AT86RF232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT86RF232-ZXR you can contact the distributor directly for product support, shipping queries etc.
Is the AT86RF232-ZXR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT86RF232-ZXR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for AT86RF232-ZXR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT86RF232-ZXR often in real-time on the comparison pages.
What if I can't find stock of AT86RF232-ZXR?
You can fill out our help required form which you can use to request a quote for AT86RF232-ZXR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.