Status: | Unknown |
---|---|
Series: | 3V Serial NOR Flash Memories |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.74
|
1,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
1,909
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
1,909
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
640
in stock
|
Buy Now | |
Avnet Silica
-
|
1,440
in stock
|
Buy Now | |
element14
from US$1.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now |
Flash Memory Type | Serial NOR |
---|---|
Memory Size | 4Mbit |
Flash Memory Configuration | 2048 Pages x 256Byte |
IC Interface Type | SPI |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Clock Frequency | 85MHz |
Access Time | - |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3V Serial NOR Flash Memories |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Memory Type | Flash |
8-Soic-W, Ind Temp, 1.65V, Tube Rohs Compliant: Yes |ADESTO TECHNOLOGIES AT45DB041E-SHN-B | Newark Electronics |
Where can I find additional details, specifications and documents for a AT45DB041E-SHN-B.?
Additional datasheets, footprints and schematics for AT45DB041E-SHN-B. are listed on our Part Details page. You can also find images and similar parts to AT45DB041E-SHN-B. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT45DB041E-SHN-B. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT45DB041E-SHN-B. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT45DB041E-SHN-B. fall under?
The AT45DB041E-SHN-B. is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to AT45DB041E-SHN-B. when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT45DB041E-SHN-B. you can contact the distributor directly for product support, shipping queries etc.
Is the AT45DB041E-SHN-B. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT45DB041E-SHN-B. have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for AT45DB041E-SHN-B..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT45DB041E-SHN-B. often in real-time on the comparison pages.
What if I can't find stock of AT45DB041E-SHN-B.?
You can fill out our help required form which you can use to request a quote for AT45DB041E-SHN-B. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.