Status: | Active |
---|---|
Series: | AT34C02D |
RoHS: | Compliant |
The Microchip AT34C02D is a 2 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 256 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.
The AT34C02D is designed to support the JEDEC EE1002 and EE1002A Serial Presence Detect (SPD) function used in DDR, DDR2, and DDR3 Dual Inline Memory Modules (DIMM). In order to comply with this standard, the device includes a software write protection feature for the lower 128 bytes of the EEPROM that can be made permanent.
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Microchip Technology
from US$0.24
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
256 x 8 (2 Kbit) |
400 kHz and 1 MHz (5V) clock compatibility |
Supports up to 8 devices on the bus |
EEPROM Specification for use in DDR, DDR2, and DDR3 DIMM Modules |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 1 mA (Typ), 2 mA (Max) |
Write current 2 mA (Typ), 3 mA (Max) |
Standby current 6 uA (Max) |
Hardware Write-Protect Pin |
More than 1 million erase/write cycles |
Data retention > 100 years |
Available in 8-pad 2x3mm UDFN, 8-lead TSSOP, 8-lead JEDEC SOIC, and 8-ball VFBGA Packages |
Density (Organization) | 2K bits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Software Configurable |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | UDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_8546 - Serial EEPROM Interface Protocol |
Board Design Files |
---|
IBIS Model - AT34C02D |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0096 |
Shipping Weight (kg) | 0.084 |
Lead Count | 8 |
Package Type | UDFN |
Package Width or Size | 2x3x0.6mm |
Soldering Composition | NiPdAu |
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin UDFN EP T/R | Avnet America |
1.7-5.5V, 1MHz, Ind Temp, 8-UDFN | Microchip Technology |
EEPROM, 2KBIT, -40 TO 85DEG C | Farnell |
Serial Eeprom, 2Kbit, 1Mhz, Udfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AT34C02D-MAHM-T?
Additional datasheets, footprints and schematics for AT34C02D-MAHM-T are listed on our Part Details page. You can also find images and similar parts to AT34C02D-MAHM-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT34C02D-MAHM-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT34C02D-MAHM-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT34C02D-MAHM-T fall under?
The AT34C02D-MAHM-T is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to AT34C02D-MAHM-T when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT34C02D-MAHM-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT34C02D-MAHM-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT34C02D-MAHM-T have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for AT34C02D-MAHM-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT34C02D-MAHM-T often in real-time on the comparison pages.
What if I can't find stock of AT34C02D-MAHM-T?
You can fill out our help required form which you can use to request a quote for AT34C02D-MAHM-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.