Status: | Unknown |
---|---|
Series: | AT32 Family AT32AP7000 Series Microcontrollers |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | AT32 Family AT32AP7000 Series Microcontrollers |
---|---|
Architecture | AVR32 |
No. of Bits | 32bit |
CPU Speed | 150MHz |
RAM Memory Size | 32KB |
Microcontroller Mcu, 32 Bit, Avr32, 150Mhz, Ctbga-256 | Newark Electronics |
Where can I find additional details, specifications and documents for a AT32AP7000-CTUT?
Additional datasheets, footprints and schematics for AT32AP7000-CTUT are listed on our Part Details page. You can also find images and similar parts to AT32AP7000-CTUT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT32AP7000-CTUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT32AP7000-CTUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT32AP7000-CTUT fall under?
The AT32AP7000-CTUT is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - AVR.
Can I view similar or alternative parts?
You can view similar parts to AT32AP7000-CTUT when available in the 16 / 32 Bit Microcontrollers - MCU - AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT32AP7000-CTUT you can contact the distributor directly for product support, shipping queries etc.
Is the AT32AP7000-CTUT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT32AP7000-CTUT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AT32AP7000-CTUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT32AP7000-CTUT often in real-time on the comparison pages.
What if I can't find stock of AT32AP7000-CTUT?
You can fill out our help required form which you can use to request a quote for AT32AP7000-CTUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.