Status: | Active |
---|---|
Series: | AT30TSE004A |
RoHS: | Compliant |
The integrated temperature sensor converts temperatures from --20°C to +125°C to a digital word and provides a typical accuracy of ±1.0°C over the operating temperature range of +75°C to +95°C The device incorporates flexible user programmable internal registers to configure the temperature sensor’s performance and response to over and under temperature conditions. The AT30TSE004 supports the industry standard 2-wire I2C Fast-Mode Plus serial interface allowing device communication to operate at up to 1MHz.
Meets JEDEC Specification- JC42.4-TSE2004B1 Temperature Sensor with 4 Kbit Serial EEPROM for Serial Presence Detect (SPD) |
1MHz, 2-wire I2Câ„¢ Interface |
Specified VDD Range: 1.7V to 3.6V |
Available Package: DFN-8 |
Temperature-to-Digital Converter (°C) |
Sensor Accuracy (Grade B) |
+75°C to +95°C- ±0.5°C/±2°C (typ./max.) |
+40°C to +125°C- ±1°C/±3°C (typ./max.) |
Organized as 2 banks of 256 x 8-bit (2 Kbit x 2) |
Reversible Software Write Protect |
Software Write Protection for each 1 Kbit Block |
Pins | Packaging | 8 | WDFN |
---|---|
Temp Range | -20C to +125C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
AT30TSE004A - Complete Datasheet |
Application Notes |
---|
AN_8736 - Industry Support Using the AT30TS750 Family of Digital Temperature Sensors |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0126 |
Shipping Weight (kg) | 0.0 |
Lead Count | 8 |
Package Type | WDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
1.7-3.6V, 1MHz, Ext Tmp, 8-WDFN | Microchip Technology |
1.7-3.6V, 1Mhz, Ext Tmp, 8-Wdfn 8 Wdfn 2X3X0.8Mm T/R Rohs Compliant: Yes |Microchip AT30TSE004A-MAA5M-T | Newark Electronics |
AT30TSE004A Series 3.6 V Integrated Temperature Sensor - WDFN-8 | Future Electronics |
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin WDFN T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a AT30TSE004A-MAA5M-T?
Additional datasheets, footprints and schematics for AT30TSE004A-MAA5M-T are listed on our Part Details page. You can also find images and similar parts to AT30TSE004A-MAA5M-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT30TSE004A-MAA5M-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT30TSE004A-MAA5M-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT30TSE004A-MAA5M-T fall under?
The AT30TSE004A-MAA5M-T is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT30TSE004A-MAA5M-T when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT30TSE004A-MAA5M-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT30TSE004A-MAA5M-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT30TSE004A-MAA5M-T have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, Newark Electronics, Future Electronics and Avnet Silica have stock available or on a lead time for AT30TSE004A-MAA5M-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT30TSE004A-MAA5M-T often in real-time on the comparison pages.
What if I can't find stock of AT30TSE004A-MAA5M-T?
You can fill out our help required form which you can use to request a quote for AT30TSE004A-MAA5M-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.