Status: | Unknown |
---|---|
Series: | 256Kbit Parallel EEPROM |
RoHS: | Unknown |
Prices starting from US$6.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.62
|
No stock
|
Buy Now | |
Microchip Technology
from US$11.68
|
1,152
in stock
|
Buy Now | |
Avnet Silica
-
|
672
in stock
|
Buy Now | |
Newark Electronics
from US$13.51
|
-
|
Buy Now | |
Future Electronics
from US$12.72
|
-
|
Buy Now | |
Avnet America
from US$13.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Memory Interface Type | Parallel |
---|---|
Memory Size | 256Kbit |
EEPROM Memory Configuration | 32K x 8bit |
Clock Frequency | - |
Memory Case Style | PLCC |
No. of Pins | 32Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 256Kbit Parallel EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
IC Interface Type | Parallel |
Memory Density | 256Kbit |
70NS, PLCC, IND TEMP, GREEN | Microchip Technology |
EEPROM Parallel 256K-bit 32K x 8 5V 32-Pin PLCC | Avnet Silica |
70Ns, Plcc, Ind Temp, Green 32 Plcc 11.5X14X3.37Mm Tube Rohs Compliant: Yes |Microchip AT28HC256E-70JU | Newark Electronics |
. | Future Electronics |
PARALLEL EEPROM, 256KBIT, PLCC-32 | Farnell |
Where can I find additional details, specifications and documents for a AT28HC256E-70JU?
Additional datasheets, footprints and schematics for AT28HC256E-70JU are listed on our Part Details page. You can also find images and similar parts to AT28HC256E-70JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT28HC256E-70JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT28HC256E-70JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT28HC256E-70JU fall under?
The AT28HC256E-70JU is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to AT28HC256E-70JU when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT28HC256E-70JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT28HC256E-70JU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT28HC256E-70JU have stock available?
Authorised distributors including Microchip Technology, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AT28HC256E-70JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT28HC256E-70JU often in real-time on the comparison pages.
What if I can't find stock of AT28HC256E-70JU?
You can fill out our help required form which you can use to request a quote for AT28HC256E-70JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.