Status: | Active |
---|---|
Series: | AT28C64B |
RoHS: | Compliant |
Prices starting from US$4.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.39
|
142
in stock
|
Buy Now | |
Chip One Stop
from US$4.83
|
374
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.81
|
69
in stock
|
Buy Now | |
Microchip Technology
from US$4.78
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$5.57
|
1
in stock
|
Buy Now | |
element14
from US$5.85
|
1
in stock
|
Buy Now | |
Farnell
from US$4.67
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
108
in stock
|
Buy Now | |
EBV Elektronik
-
|
27
in stock
|
Buy Now | |
Future Electronics
from US$5.36
|
-
|
Buy Now | |
Avnet America
from US$5.79
|
-
|
Buy Now |
8 Kbits x 8 (64 Kbit) |
5V ±10% Supply |
Parallel Interface |
150ns access time |
Self-Timed Erase and Write Cycles (10 ms max) |
Page Write and Byte Write |
Data Polling for end of write detection |
Low Power Consumption |
Read / Write current 40 mA (Max) |
Standby current TTL 2 mA (Max), CMOS 100 µA (Max) |
Hardware Protection |
Software Data Protect |
More than 100,000 erase/write cycles |
Data retention > 10 years |
Temperature Ranges |
Standard Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
28-lead, 0.600" Wide, Plastic Dual Inline Package (PDIP) |
28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) |
28-lead, Plastic Thin Small Outline Package (TSOP) |
Density (Organization) | 64Kb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 150ns |
Page Size (bytes) | 64 |
Write Protected | False |
Endurance | 10k Cycles |
Data Retention (Years) | 10 |
Battery Backup | False |
Pins | Packaging | 28 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
AT28C64B 64K (8Kx8) Industrial Parallel EEPROM with Page Write and Software Data Protection |
Application Notes |
---|
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_0543 - EEPROM Data Protection |
AN_0545 - Programmer Support for Parallel EEPROMs |
AN_0544 - Software Chip Erase |
Miscellaneous |
---|
Standard Microcircuit Drawings Product Offering |
Supporting Collateral |
---|
Parallel EEPROM Die Products |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7704 |
Shipping Weight (kg) | 1.37037 |
Lead Count | 28 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
EEPROM Parallel 64K-bit 8Kx8 5V 28-Pin | RS |
IC: EEPROM memory | Transfer Multisort Elektronik |
150NS, SOIC, IND TEMP, GREEN | Microchip Technology |
Parallel Eeprom, 64Kbit, Wsoic-28 | Newark Electronics |
PARALLEL EEPROM, 64KBIT, WSOIC-28 | element14 |
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W | Avnet Silica |
AT28C64B Series 64 Kb (8 K x 8) 5.5 V Surface Mount Parallel EEPROM - SOIC-28 | Future Electronics |
Where can I find additional details, specifications and documents for a AT28C64B-15SU?
Additional datasheets, footprints and schematics for AT28C64B-15SU are listed on our Part Details page. You can also find images and similar parts to AT28C64B-15SU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT28C64B-15SU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT28C64B-15SU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT28C64B-15SU fall under?
The AT28C64B-15SU is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to AT28C64B-15SU when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT28C64B-15SU you can contact the distributor directly for product support, shipping queries etc.
Is the AT28C64B-15SU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT28C64B-15SU have stock available?
Authorised distributors including Chip One Stop, RS, Transfer Multisort Elektronik, Microchip Technology and Newark Electronics have stock available or on a lead time for AT28C64B-15SU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT28C64B-15SU often in real-time on the comparison pages.
What if I can't find stock of AT28C64B-15SU?
You can fill out our help required form which you can use to request a quote for AT28C64B-15SU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.