Status: | Active |
---|---|
Series: | AT28C64B |
RoHS: | Compliant |
Prices starting from US$4.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.08
|
822
in stock
|
Buy Now | |
element14
from US$5.72
|
4,134
in stock
|
Buy Now | |
Farnell
from US$5.72
|
2,680
in stock
|
Buy Now | |
Future Electronics
from US$4.58
|
1,594
in stock
|
Buy Now | |
Schukat Electronic
from US$6.66
|
319
in stock
|
Buy Now | |
Newark Electronics
from US$5.29
|
156
in stock
|
Buy Now | |
CoreStaff
from US$6.43
|
140
in stock
|
Buy Now | |
Distrelec
from US$5.94
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$4.54
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.20
|
17
in stock
|
Buy Now | |
Microchip Technology
from US$4.54
|
10
in stock
|
Buy Now | |
Avnet Silica
-
|
126
in stock
|
Buy Now | |
Avnet America
from US$5.09
|
-
|
Buy Now | |
RS Americas
from US$4.90
|
-
|
Buy Now | |
Jameco Electronics
from US$5.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
8 Kbits x 8 (64 Kbit) |
5V ±10% Supply |
Parallel Interface |
150ns access time |
Self-Timed Erase and Write Cycles (10 ms max) |
Page Write and Byte Write |
Data Polling for end of write detection |
Low Power Consumption |
Read / Write current 40 mA (Max) |
Standby current TTL 2 mA (Max), CMOS 100 µA (Max) |
Hardware Protection |
Software Data Protect |
More than 100,000 erase/write cycles |
Data retention > 10 years |
Temperature Ranges |
Standard Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
28-lead, 0.600" Wide, Plastic Dual Inline Package (PDIP) |
28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) |
28-lead, Plastic Thin Small Outline Package (TSOP) |
Density (Organization) | 64Kb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 150ns |
Page Size (bytes) | 64 |
Write Protected | False |
Endurance | 10k Cycles |
Data Retention (Years) | 10 |
Battery Backup | False |
Pins | Packaging | 28 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (14) |
Data Sheets |
---|
AT28C64B 64K (8Kx8) Industrial Parallel EEPROM with Page Write and Software Data Protection |
Application Notes |
---|
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_0543 - EEPROM Data Protection |
AN_0545 - Programmer Support for Parallel EEPROMs |
AN_0544 - Software Chip Erase |
Miscellaneous |
---|
Standard Microcircuit Drawings Product Offering |
Supporting Collateral |
---|
Parallel EEPROM Die Products |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 4.0667 |
Shipping Weight (kg) | 3.733333 |
Lead Count | 28 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
IC, EEPROM PARALLEL 64K (8K x 8) | element14 |
PARALLEL EEPROM, 64KBIT, DIP-28 | Farnell |
AT28C64B Series 64 KB (8 K x 8) 5.5 V High-Performance Parallel EEPROM - DIP-28 | Future Electronics |
64K (8Kx8) EEPROM 150ns,AT28C64B-15PU | RS |
EEPROM par 5V 8kx8 150ns DIP28 | Schukat Electronic |
Parallel Eeprom, 64Kbit, Dip-28 | Newark Electronics |
Microchip EEPROM Parallel 64KB 150ns PDIP Parallel 64KB 150ns PDIP | Distrelec |
IC: EEPROM memory | Transfer Multisort Elektronik |
150NS, PDIP, IND TEMP, GREEN | Microchip Technology |
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin PDIP W | Avnet Silica |
AT28C64B-15PU Parallel EEPROM Memory, 64kbit, 150ns, 4.5 to 5.5 V 28-Pin PDIP | Microchip Technology Inc. AT28C64B-15PU | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Interface Type | Parallel |
---|---|
Memory Size | 64Kbit |
EEPROM Memory Configuration | 8K x 8bit |
Clock Frequency | 5MHz |
Memory Case Style | DIP |
No. of Pins | 28Pins |
Supply Voltage Min | 4.5V |
MSL | - |
Where can I find additional details, specifications and documents for a AT28C64B-15PU?
Additional datasheets, footprints and schematics for AT28C64B-15PU are listed on our Part Details page. You can also find images and similar parts to AT28C64B-15PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT28C64B-15PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT28C64B-15PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT28C64B-15PU fall under?
The AT28C64B-15PU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT28C64B-15PU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT28C64B-15PU you can contact the distributor directly for product support, shipping queries etc.
Is the AT28C64B-15PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT28C64B-15PU have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Schukat Electronic have stock available or on a lead time for AT28C64B-15PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT28C64B-15PU often in real-time on the comparison pages.
What if I can't find stock of AT28C64B-15PU?
You can fill out our help required form which you can use to request a quote for AT28C64B-15PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.