Status: | Active |
---|---|
Series: | AT28C64B |
RoHS: | Compliant |
Prices starting from US$4.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.19
|
986
in stock
|
Buy Now | |
Newark Electronics
from US$5.29
|
827
in stock
|
Buy Now | |
element14
from US$5.07
|
827
in stock
|
Buy Now | |
Farnell
from US$4.95
|
827
in stock
|
Buy Now | |
Microchip Technology
from US$4.54
|
348
in stock
|
Buy Now | |
Chip One Stop
from US$4.60
|
318
in stock
|
Buy Now | |
Schukat Electronic
from US$6.98
|
252
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.18
|
87
in stock
|
Buy Now | |
EBV Elektronik
-
|
832
in stock
|
Buy Now | |
Future Electronics
from US$5.95
|
-
|
Buy Now | |
Avnet America
from US$5.09
|
-
|
Buy Now | |
Distrelec
from US$6.00
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8 Kbits x 8 (64 Kbit) |
5V ±10% Supply |
Parallel Interface |
150ns access time |
Self-Timed Erase and Write Cycles (10 ms max) |
Page Write and Byte Write |
Data Polling for end of write detection |
Low Power Consumption |
Read / Write current 40 mA (Max) |
Standby current TTL 2 mA (Max), CMOS 100 µA (Max) |
Hardware Protection |
Software Data Protect |
More than 100,000 erase/write cycles |
Data retention > 10 years |
Temperature Ranges |
Standard Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
28-lead, 0.600" Wide, Plastic Dual Inline Package (PDIP) |
28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) |
28-lead, Plastic Thin Small Outline Package (TSOP) |
Density (Organization) | 64Kb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 150ns |
Page Size (bytes) | 64 |
Write Protected | False |
Endurance | 10k Cycles |
Data Retention (Years) | 10 |
Battery Backup | False |
Pins | Packaging | 32 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (32) |
Data Sheets |
---|
AT28C64B 64K (8Kx8) Industrial Parallel EEPROM with Page Write and Software Data Protection |
Application Notes |
---|
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_0543 - EEPROM Data Protection |
AN_0545 - Programmer Support for Parallel EEPROMs |
AN_0544 - Software Chip Erase |
Miscellaneous |
---|
Standard Microcircuit Drawings Product Offering |
Supporting Collateral |
---|
Parallel EEPROM Die Products |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.129 |
Shipping Weight (kg) | 2.333333 |
Lead Count | 32 |
Package Type | PLCC |
Package Width or Size | 11.5x14x3.37mm |
Soldering Composition | Matte Tin |
EEPROM 64K (8K X 8) 15ONS 32PLCC | RS |
Parallel Eeprom, 64Kbit, Plcc-32 | Newark Electronics |
IC, SM EEPROM PARALLEL 64K (8K x 8) | element14 |
PARALLEL EEPROM, 64KBIT, PLCC-32 | Farnell |
150NS, PLCC, IND TEMP, GREEN | Microchip Technology |
EEPROM par 5V 8kx8 150ns PLCC32 | Schukat Electronic |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Parallel 64K-bit 8K x 8 5V 32-Pin PLCC | EBV Elektronik |
AT28C64B Series 64 Kb (8 K x 8) 5.5 V Surface Mount Parallel EEPROM - PLCC-32 | Future Electronics |
Microchip EEPROM Parallel 64KB 150ns PLCC Parallel 64KB 150ns PLCC | Distrelec |
Where can I find additional details, specifications and documents for a AT28C64B-15JU?
Additional datasheets, footprints and schematics for AT28C64B-15JU are listed on our Part Details page. You can also find images and similar parts to AT28C64B-15JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT28C64B-15JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT28C64B-15JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT28C64B-15JU fall under?
The AT28C64B-15JU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT28C64B-15JU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT28C64B-15JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT28C64B-15JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT28C64B-15JU have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Microchip Technology have stock available or on a lead time for AT28C64B-15JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT28C64B-15JU often in real-time on the comparison pages.
What if I can't find stock of AT28C64B-15JU?
You can fill out our help required form which you can use to request a quote for AT28C64B-15JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.